Appleton Electric U Bolt - Non Metric UBC75

Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.44 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-7/16 INCH CENTER DISTANCE TRADE SIZE 3/4 INCH LENGTH FROM GUIDING END TO BOLT END 2.75 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet
Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.44 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-7/16 INCH CENTER DISTANCE TRADE SIZE 3/4 INCH LENGTH FROM GUIDING END TO BOLT END 2.75 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - UBC75 - Appleton Electric
Rosemont, IL, USA
U Bolt - Non Metric
UBC75
U Bolt - Non Metric UBC75
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.44 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-7/16 INCH CENTER DISTANCE TRADE SIZE 3/4 INCH LENGTH FROM GUIDING END TO BOLT END 2.75 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
  • ROUND BEND, HEAVY-DUTY TYPE
  • MECHANICALLY GALVANIZED FINISH
  • 1.44 INCH INSIDE WIDTH
  • 1.5 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • UNC THREAD SERIES
  • 18 TPI
  • 1-7/16 INCH CENTER DISTANCE
  • TRADE SIZE 3/4 INCH
  • LENGTH FROM GUIDING END TO BOLT END 2.75 INCH
  • INCLUDES HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Bolts
Product Number UBC75
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 5 mm - 121200500060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M5 x 30mm Long - 25055 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details