Appleton Electric U Bolt - Non Metric UBC100

Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.69 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-11/16 INCH CENTER DISTANCE TRADE SIZE 1 INCH LENGTH FROM GUIDING END TO BOLT END 3 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet
Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.69 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-11/16 INCH CENTER DISTANCE TRADE SIZE 1 INCH LENGTH FROM GUIDING END TO BOLT END 3 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - UBC100 - Appleton Electric
Rosemont, IL, USA
U Bolt - Non Metric
UBC100
U Bolt - Non Metric UBC100
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.69 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-11/16 INCH CENTER DISTANCE TRADE SIZE 1 INCH LENGTH FROM GUIDING END TO BOLT END 3 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
  • ROUND BEND, HEAVY-DUTY TYPE
  • MECHANICALLY GALVANIZED FINISH
  • 1.69 INCH INSIDE WIDTH
  • 1.5 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • UNC THREAD SERIES
  • 18 TPI
  • 1-11/16 INCH CENTER DISTANCE
  • TRADE SIZE 1 INCH
  • LENGTH FROM GUIDING END TO BOLT END 3 INCH
  • INCLUDES HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Bolts
Product Number UBC100
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Hex Bolts - 2454062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details