Appleton Electric U Bolt - Non Metric UBC150

Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 2.31 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 2-5/16 INCH CENTER DISTANCE TRADE SIZE 1-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 3.5 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet
Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 2.31 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 2-5/16 INCH CENTER DISTANCE TRADE SIZE 1-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 3.5 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - UBC150 - Appleton Electric
Rosemont, IL, USA
U Bolt - Non Metric
UBC150
U Bolt - Non Metric UBC150
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 2.31 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 2-5/16 INCH CENTER DISTANCE TRADE SIZE 1-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 3.5 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
  • ROUND BEND, HEAVY-DUTY TYPE
  • MECHANICALLY GALVANIZED FINISH
  • 2.31 INCH INSIDE WIDTH
  • 1.5 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • UNC THREAD SERIES
  • 18 TPI
  • 2-5/16 INCH CENTER DISTANCE
  • TRADE SIZE 1-1/2 INCH
  • LENGTH FROM GUIDING END TO BOLT END 3.5 INCH
  • INCLUDES HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Bolts
Product Number UBC150
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Kwik-Strip® Stripper Bolts - 46621 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details