Appleton Electric U Bolt - Non Metric UBC250

Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 3.38 INCH INSIDE WIDTH 1.88 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 3-3/8 INCH CENTER DISTANCE TRADE SIZE 2-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 4.75 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet
Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 3.38 INCH INSIDE WIDTH 1.88 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 3-3/8 INCH CENTER DISTANCE TRADE SIZE 2-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 4.75 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - UBC250 - Appleton Electric
Rosemont, IL, USA
U Bolt - Non Metric
UBC250
U Bolt - Non Metric UBC250
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 3.38 INCH INSIDE WIDTH 1.88 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 3-3/8 INCH CENTER DISTANCE TRADE SIZE 2-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 4.75 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
  • ROUND BEND, HEAVY-DUTY TYPE
  • MECHANICALLY GALVANIZED FINISH
  • 3.38 INCH INSIDE WIDTH
  • 1.88 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • UNC THREAD SERIES
  • 16 TPI
  • 3-3/8 INCH CENTER DISTANCE
  • TRADE SIZE 2-1/2 INCH
  • LENGTH FROM GUIDING END TO BOLT END 4.75 INCH
  • INCLUDES HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Bolts
Product Number UBC250
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
T-Bolts - 42507 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details