Appleton Electric U Bolt - Non Metric UBC300

Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 4 INCH INSIDE WIDTH 1.88 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 4 INCH CENTER DISTANCE TRADE SIZE 3 INCH LENGTH FROM GUIDING END TO BOLT END 5.38 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet
Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 4 INCH INSIDE WIDTH 1.88 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 4 INCH CENTER DISTANCE TRADE SIZE 3 INCH LENGTH FROM GUIDING END TO BOLT END 5.38 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - UBC300 - Appleton Electric
Rosemont, IL, USA
U Bolt - Non Metric
UBC300
U Bolt - Non Metric UBC300
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 4 INCH INSIDE WIDTH 1.88 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 4 INCH CENTER DISTANCE TRADE SIZE 3 INCH LENGTH FROM GUIDING END TO BOLT END 5.38 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
  • ROUND BEND, HEAVY-DUTY TYPE
  • MECHANICALLY GALVANIZED FINISH
  • 4 INCH INSIDE WIDTH
  • 1.88 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • UNC THREAD SERIES
  • 16 TPI
  • 4 INCH CENTER DISTANCE
  • TRADE SIZE 3 INCH
  • LENGTH FROM GUIDING END TO BOLT END 5.38 INCH
  • INCLUDES HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Bolts
Product Number UBC300
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
T-Slot Bolts - 44502 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
U-Bolt Clip DIN 741 Stainless RopeDiaRange 8 mm - 121200800060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details