Appleton Electric U Bolt - Non Metric UBC500

Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 6.06 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 6-1/16 INCH CENTER DISTANCE TRADE SIZE 5 INCH LENGTH FROM GUIDING END TO BOLT END 7.38 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet
Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 6.06 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 6-1/16 INCH CENTER DISTANCE TRADE SIZE 5 INCH LENGTH FROM GUIDING END TO BOLT END 7.38 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - UBC500 - Appleton Electric
Rosemont, IL, USA
U Bolt - Non Metric
UBC500
U Bolt - Non Metric UBC500
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 6.06 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 6-1/16 INCH CENTER DISTANCE TRADE SIZE 5 INCH LENGTH FROM GUIDING END TO BOLT END 7.38 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
  • ROUND BEND, HEAVY-DUTY TYPE
  • MECHANICALLY GALVANIZED FINISH
  • 6.06 INCH INSIDE WIDTH
  • 2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • UNC THREAD SERIES
  • 16 TPI
  • 6-1/16 INCH CENTER DISTANCE
  • TRADE SIZE 5 INCH
  • LENGTH FROM GUIDING END TO BOLT END 7.38 INCH
  • INCLUDES HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Bolts
Product Number UBC500
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hexagon Head Bolt - Type STM SEELBOLT® - M12 X 1.75 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M12
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Bolt - 931UA4/316L1205188 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ASME B18.2.1
View Details
Superbolt EzFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details