Appleton Electric U Bolt - Non Metric UBC200

Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 2.81 INCH INSIDE WIDTH 1.88 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 2-13/16 INCH CENTER DISTANCE TRADE SIZE 2 INCH LENGTH FROM GUIDING END TO BOLT END 4.38 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet
Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 2.81 INCH INSIDE WIDTH 1.88 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 2-13/16 INCH CENTER DISTANCE TRADE SIZE 2 INCH LENGTH FROM GUIDING END TO BOLT END 4.38 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - UBC200 - Appleton Electric
Rosemont, IL, USA
U Bolt - Non Metric
UBC200
U Bolt - Non Metric UBC200
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 2.81 INCH INSIDE WIDTH 1.88 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 2-13/16 INCH CENTER DISTANCE TRADE SIZE 2 INCH LENGTH FROM GUIDING END TO BOLT END 4.38 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
  • ROUND BEND, HEAVY-DUTY TYPE
  • MECHANICALLY GALVANIZED FINISH
  • 2.81 INCH INSIDE WIDTH
  • 1.88 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • UNC THREAD SERIES
  • 16 TPI
  • 2-13/16 INCH CENTER DISTANCE
  • TRADE SIZE 2 INCH
  • LENGTH FROM GUIDING END TO BOLT END 4.38 INCH
  • INCLUDES HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Bolts
Product Number UBC200
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M4 x20mm Long - 25043 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Chromate (optional feature); Plain
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M12 X 1.75 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M12
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details