Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Clippard | |
---|---|
Product Category | Industrial Valves |
Product Number | EW-3-12-L |
Product Name | Fully Ported 3-WAY EW Series - Mouse Valves |
Valve Type | Control Valve |
Media | Air; Compressed Air |
Valve Size | 0.04 inch (1.02 mm) |
Maximum Pressure | 0.00 to 50.00 psi (0.0 to 35.19 m H2O) |