Clippard Manifold Mount - Proportional Valves E-PM-10-25-25

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clippard E-PM-10-25-25 is a manifold mount proportional valve designed for precise control of air or gas flow. It features a compact design with a single moving part, which minimizes friction and wear, contributing to its long lifespan. The valve operates effectively within a temperature range of 32 to 120°F and consumes low power, with a maximum of 2.3 watts. It can be calibrated for various operating pressures, ranging from 5 psig to 100 psig, and offers multiple orifice sizes, including 0.025 inches, to suit different flow requirements. The valve is compatible with DC current control signals and can be integrated into both open and closed-loop systems, making it suitable for applications such as analytical instruments, gas controllers, and medical devices. The standard seal material is nitrile, with options for FKM and EPDM available.

Datasheet Summary
Powered by GS/AI

The Clippard E-PM-10-25-25 is a manifold mount proportional valve designed for precise control of air or gas flow. It features a compact design with a single moving part, which minimizes friction and wear, contributing to its long lifespan. The valve operates effectively within a temperature range of 32 to 120°F and consumes low power, with a maximum of 2.3 watts. It can be calibrated for various operating pressures, ranging from 5 psig to 100 psig, and offers multiple orifice sizes, including 0.025 inches, to suit different flow requirements. The valve is compatible with DC current control signals and can be integrated into both open and closed-loop systems, making it suitable for applications such as analytical instruments, gas controllers, and medical devices. The standard seal material is nitrile, with options for FKM and EPDM available.

Suppliers

Company
Product
Description
Supplier Links
Manifold Mount -  Proportional Valves - E-PM-10-25-25 - Clippard
Cincinnati, OH, United States
Manifold Mount - Proportional Valves
E-PM-10-25-25
Manifold Mount - Proportional Valves E-PM-10-25-25
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E-PM-10-25-25
Product Name Manifold Mount - Proportional Valves
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Ported 3-WAY EW Series - Mouse Valves - EW-3-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
Piloted 3-Way Air Valve - 2012 - Clippard
Specs
Valve Type Directional
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
15 mm Miniature Electronic Valve - E3O15D-1T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details