Clippard 2 Way Normally Closed Air Valve E*-2M-12-L

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Normally Closed Air Valve - E*-2M-12-L - Clippard
Cincinnati, OH, United States
2 Way Normally Closed Air Valve
E*-2M-12-L
2 Way Normally Closed Air Valve E*-2M-12-L
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-2M-12-L
Product Name 2 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Fully Ported Air Valve - E*O-3M-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
FV Series 4-Way Valve - FV-4 - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
2 suppliers
Intrinsically Safe Soleinoid Valve - EIO-3-*-15.5 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - EV-2-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details