Clippard Proportional In-Line and Manafold Control Valve E*-P-10-25-50

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series is a line of 2-way proportional valves for precise gas or air flow control in applications such as analytical instruments, ventilators, and blood pressure monitoring. The valves feature a compact in-line or manifold mount design with a single moving part for long life and low friction, and are compatible with DC current, PWM, or open/closed-loop control. Operating pressure ranges up to 100 psig, depending on orifice size, with standard orifices including 0.025". The valve has a power consumption of 1.9 watts at 73°F and uses a 0 to 10 VDC input signal range. Standard seal material is Nitrile, with FKM and EPDM available. Mounting options include #10-32 threaded inlet and outlet, and #6-32 mounting holes. The part number E*-P-10-25-50 matches the series configuration for a 0 to 10 VDC input, 0.025" orifice, and 50 psig maximum operating pressure, aligning with the series' documented ordering format.

Datasheet Summary
Powered by GS/AI

The EVP series is a line of 2-way proportional valves for precise gas or air flow control in applications such as analytical instruments, ventilators, and blood pressure monitoring. The valves feature a compact in-line or manifold mount design with a single moving part for long life and low friction, and are compatible with DC current, PWM, or open/closed-loop control. Operating pressure ranges up to 100 psig, depending on orifice size, with standard orifices including 0.025". The valve has a power consumption of 1.9 watts at 73°F and uses a 0 to 10 VDC input signal range. Standard seal material is Nitrile, with FKM and EPDM available. Mounting options include #10-32 threaded inlet and outlet, and #6-32 mounting holes. The part number E*-P-10-25-50 matches the series configuration for a 0 to 10 VDC input, 0.025" orifice, and 50 psig maximum operating pressure, aligning with the series' documented ordering format.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-10-25-50 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-10-25-50
Proportional In-Line and Manafold Control Valve E*-P-10-25-50
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-10-25-50
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Miniature Pinch Valve - NPV2-2D-03-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Shuttle Valve - JSV-2PFF - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
Compact Air Valve - ESO-2*-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details