Clippard Proportional In-Line and Manafold Control Valve E*-P-10-13-25

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series is a line of 2-way proportional valves for precise air or gas flow control, using a single moving part for long life and low power consumption of 1.9 watts at rated voltage. It supports input voltage ranges of 0 to 5 VDC, 0 to 10 VDC, or 0 to 20 VDC, with orifice sizes including 0.013" and 0.025". The valve operates with a maximum pressure of 100 psig for the 0.013" orifice and 100 psig for the 0.025" orifice, with standard nitrile seals and optional FKM or EPDM. It offers in-line or manifold mounting with #10-32 thread ports and is designed for applications such as gas chromatography, respiratory devices, and pressure monitoring. Part numbers with trailing codes such as -25 indicate orifice and pressure options, consistent with the series configuration.

Datasheet Summary
Powered by GS/AI

The EVP series is a line of 2-way proportional valves for precise air or gas flow control, using a single moving part for long life and low power consumption of 1.9 watts at rated voltage. It supports input voltage ranges of 0 to 5 VDC, 0 to 10 VDC, or 0 to 20 VDC, with orifice sizes including 0.013" and 0.025". The valve operates with a maximum pressure of 100 psig for the 0.013" orifice and 100 psig for the 0.025" orifice, with standard nitrile seals and optional FKM or EPDM. It offers in-line or manifold mounting with #10-32 thread ports and is designed for applications such as gas chromatography, respiratory devices, and pressure monitoring. Part numbers with trailing codes such as -25 indicate orifice and pressure options, consistent with the series configuration.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-10-13-25 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-10-13-25
Proportional In-Line and Manafold Control Valve E*-P-10-13-25
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-10-13-25
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount -  Proportional Valves - E-PM-20-13-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV2-1O-02-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
10 mm Miniature Electronic Valve - E210C-2E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details