Clippard Manifold Mount - Proportional Valves E-PM-10-13-25

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series is a family of 2-way proportional valves for precise control of air or inert gases in applications such as analytical instruments, mass flow controllers, and ventilators. The E-PM-10-13-25 variant is a manifold-mounted valve with a 0.013 inch orifice, rated for a maximum operating pressure of 100 psig, and designed for a 0 to 10 VDC input signal. It features a single moving part for long life and low power consumption of 1.9 watts at 73°F, with nitrile seals as standard. The valve operates within a temperature range of 32 to 132°F and provides flow proportional to input current, suitable for open or closed-loop control systems.

Datasheet Summary
Powered by GS/AI

The EVP series is a family of 2-way proportional valves for precise control of air or inert gases in applications such as analytical instruments, mass flow controllers, and ventilators. The E-PM-10-13-25 variant is a manifold-mounted valve with a 0.013 inch orifice, rated for a maximum operating pressure of 100 psig, and designed for a 0 to 10 VDC input signal. It features a single moving part for long life and low power consumption of 1.9 watts at 73°F, with nitrile seals as standard. The valve operates within a temperature range of 32 to 132°F and provides flow proportional to input current, suitable for open or closed-loop control systems.

Suppliers

Company
Product
Description
Supplier Links
Manifold Mount -  Proportional Valves - E-PM-10-13-25 - Clippard
Cincinnati, OH, United States
Manifold Mount - Proportional Valves
E-PM-10-13-25
Manifold Mount - Proportional Valves E-PM-10-13-25
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E-PM-10-13-25
Product Name Manifold Mount - Proportional Valves
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Fully Ported Air Valve - E*O-3M-24-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
DV 3-Way Valve, Wire Leads, Cartridge, 24 VDC, M5 - M-DV-3C-24 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EC-3-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details