Serfilco, Ltd. Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
Features A tough, quality engineered pump • QUALITY ENGINEERED THERMOPLASTIC CONSTRUCTION • CONTROLLED DISCHARGE RATE The pump discharges approximately one (1) quart on every complete forward and backward cycle. •
Material: AL, PVDF, PP, SS316, Nylon Performance: 1-150 gpm Features • Wide selection of materials: SS, PP, AL, K, NSS - Conductive nylon N - Nylon • 1/4" - 2"...
Material: Cast iron - Metal Performance: 20-140 gpm Features • Flows to 142 gpm or 90 ft. TDH @ 60 Hz (448 LPM or 19.1m @ 50 Hz) • Cast...
Material: Cast iron Performance: 15-150 gpm Features • Flows to 180 U. S. gpm or 90 ft. TDH @ 60 Hz • Available in 13",20", 32" and 44" column length...
Material: Cast iron Performance: 50-400 gpm Features • Flows to 420 gpm or 82 ft. TDH @ 60 Hz (1325 LPM or 17.4m @ 50 Hz) • SS 316 shaft,...
Material: Cast iron, Cast SS316 Performance: 10-160 gpm Features • Flows to 160 U. S. gpm or 90 ft. TDH @ 60 Hz (510 LPM or 19.5m @ 50 Hz)...
Material: Cast iron, Cast SS316 Performance: 10-160 gpm Features • Flows to 160 U. S. gpm or 90 ft. TDH @ 60 Hz • Available in cast iron or all...
Material: Cast SS316 Performance: 15-150 gpm Features • Flows to 180 gpm or 90 ft. TDH @ 60 Hz • Available in13", 20", 32" and 44" • Available in two...
Material: CPVC Performance: 60-650 gpm Features • Non-metallic solution contact CPVC construction to 160°F • To 650 gpm or 175 FT. TDH @ 60 Hz • Can run dry indefinitely...
Material: CPVC, PP Performance: 50-400 gpm Features • Flows to 400 gpm or 170 FT. TDH @ 60 Hz • Non-metallic solution contact PPP or CPVC • Can run dry...
Material: CPVC, PP Performance: 50-400 gpm Features • Non-metallic solution contact PPP high temperature polypropylene or CPVC • Centrifugal, quiet, vibration free • Single or double mechanical seal with EPDM...
Material: CPVC, PVDF Performance: 10-60 gpm Features • Flows to 68 gpm or 167 ft. TDH @ 60 Hz • Non-metallic solution contact CPVC, PVDF • Single mechanical seal •
Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53 FT. TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single...
Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53' TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single or...
Material: ETFE lined Performance: 25-330 gpm - ANSI Features EXTREME RELIABILITY • Flows to 330 gpm or 320 ft. TDH @ 60 Hz • Non-metallic solution contact ETFE • Up...
Material: Noryl Performance: 20-120 gpm Features • Non-metallic solution contact 30% glass-filled Noryl • To 135 gpm or 88 ft. TDH @ 60 Hz • Single mechanical seal carbon /...
Material: Noryl, PPS - Plastic Performance: 10-100 gpm Features • Flows to 100 gpm or 73 ft. TDH @ 60 Hz (315 LPM or 15m @ 50 Hz) • Noryl...
Material: PP Performance: 11gpm Features • Ideal for low volume transfer • PP • 27" or 39" length Specifications Versatile, lightweight pump for the transfer of acids or alkalies from...
Material: PP, CPVC, PVDF Performance: 10-55 gpm Features Efficient and dependable performance • Flows to 92 gpm or 68 ft. TDH @ 60 Hz (288 LPM or 14.4m @ 50...
Material: PP, CPVC, PVDF Performance: 2-18 gpm Features • Flows to 20 gpm or 15ft. TDH @ 60 Hz • Non-metallic solution contact CPVC, PP, PVDF • Dry operation will...
Material: PP, CPVC, PVDF Performance: 2-22 gpm Features • Flows to 20 gpm at 4 psi or 2 gpm at 23 psi • Non-metallic solution contact PP, CPVC or 100%...
Material: PP, CPVC, PVDF Performance: 20-175 gpm Features HIGH EFFICIENCY AND LOW ENERGY USAGE • Flows to 185gpm or 145ft. TDH @ 60 Hz • Non-metallic solution contact - PPP,...
Material: PP, CPVC, PVDF Performance: 20-90 gpm Features Efficient and dependable performance • Flows to 92 gpm or 68 ft. TDH @ 60 Hz (288 LPM or 14.4m @ 50...
Material: PP, CPVC, PVDF, ECTFE Performance: 1-9 gpm Features • Flows to 9 gpm or 19 ft. TDH @ 60 Hz • Non-metallic solution contact PP, CPVC, PVDF or ECTFE...
Material: PP, CPVC, PVDF, ECTFE Performance: 2-14 gpm Features LEAK-PROOF, NON-METALLIC DESIGN • Flows to 12 gpm or 24 ft. TDH @ 60 Hz • Non-metallic solution contact PP, CPVC,...
Material: PP, PP, CPVC, PVDF, SS, CPVC/PVDF Performance: 33 gpm Features Kit consists of : • Motor • Pump tube assembly • PVC hose: 6 ft. • Dispensing nozzle •
Material: PP, PPS, PE- Plastic Performance: 20-225 gpm Features • Flows to 270 gpm or 120' TDH • Choice of materials - glass reinforced polyester, PP or PPS with SS316...
Material: PP, PVDF Performance: 1-25 gpm Features • Flows from 1 to 25 gpm @ 60 Hz (3 - 78 LPM @ 50 Hz) • Non-metallic solution contact PP, PVDF,...
Material: PP, PVDF Performance: 10-70 gpm Features • Flows to 70 gpm or 56 ft. TDH @ 60 Hz (220 LPM or 12m @ 50 Hz) • Non-metallic solution contact...
Material: PP, PVDF Performance: 15-130 gpm Features • Flows to 130 gpm or 97 ft. TDH @ 60 Hz • Non-metallic solution contact • High operating efficiency - up to...
Material: PP, PVDF Performance: 25-200 gpm Features • Flows to 255 gpm or 135 ft. TDH @ 60 Hz (804 LPM or 28.6m @ 50 Hz) • Non-metallic solution contact...
Material: PP, PVDF Performance: 5-45 gpm Features SEAL-LESS and LEAK-PROOF for total solution containment reliable, trouble-free pumping • Corrosion resistant PP, PVDF, PPS SS316 • Centrifugal - quiet, vibration-free •
Material: SS304, PP, PE, PPSMetal/plastic Performance: 15-150 gpm Features • Corrosion resistant materials SS casing, fiberglass reinforced polyester, PP, or PPS • Suction lift to 20' • Flows to 170...
Material: SS316 Performance: 17 gpm / 64 lpm 174 psi / 12 bar Features • Rugged construction All SS 316 Choice of stater elastomers • Industrial Series 700 or Sanitary...
Performance: 25 gpm Features • Accuracy - within 0.5%. Meter employs "Teach In" calibration or preset "K factors" for various specific gravities. No more estimating or using floor scales to...
Specifications PLASTIC SYPHON PUMP PLASTIC SYPHON PUMP All polyethylene. Hand operated bellows and flexible discharge tube will syphon to a lower or pump to a higher level. For dispensing mild...