Serfilco, Ltd. Series 'F' Magnetic-Coupled Pumps P-51-1262 J1T

Description
Material: PP, PVDF Performance: 25-200 gpm Features • Flows to 255 gpm or 135 ft. TDH @ 60 Hz (804 LPM or 28.6m @ 50 Hz) • Non-metallic solution contact Glass reinforced PP or Carbon reinforced PVDF • Can run dry for 10 minutes, or 30 minutes if wetted, without causing pump damage • Powerful rare earth magnets Provide sure coupling to 1.8 S.G. • Accepts standard motors NEMA or IEC metric (except 143/145 frame) Specifications Series 'F' Magnetic-Coupled Pumps are seal-less and "leak-proof" providing total solution containment. Available in two different materials of construction for a wide range of chemical and temperature compatibility. By using powerful rare-earth magnets, this pump provides flow and pressure equal to that of a physically much larger pump. This powerful coupling allows the pump to operate with the full size impeller at full flow while handling liquids up to 1.8 S.G. or 50 CPS. These powerful magnets create a balancing field which eliminates loading on bearing surfaces, thus providing an extended life span of the bushing compared to that of many standard magnetic coupled pumps. This same "balancing" gives the pump its ability to run dry for 10 minutes, or 30 minutes if wetted, before damage occurs. A fluted bushing provides positive internal liquid circulation/flush along the shaft spindle. These pumps utilize a high-purity ceramic stub-shaft which eliminates breakage. A unique feature of this pump is its ability to mount to NEMA and metric frame motors, thus giving motor options of TEFC, EXP, chemical duty and 575V. The pump is also available longcoupled. Standard models are constructed of chemically coupled, glass-filled PP or carbon-filled PVDF. O-Ring is FKM on both. Bushing material is high density carbon on both with flush groove for positive cooling. The casing thrust ring and spindle are fluoride-resistant ceramic. Maximum pump pressure: 35 psi (2.4 BAR) for 1 1/2" x 1 1/4" model, 60 psi (4.1 BAR) for 2" x 2" models. All of the flow curves illustrated are the result of impeller diameter trimming, thus a variety of flow and pressure conditions can be attained with a single pump and spare impellers. Motors are continuous-duty. Single phase motors are supplied with 8 ft. (2.4 m) of 3-wire cord and plug. 3-phase motors are not supplied with cord.
Datasheet
Description
Material: PP, PVDF Performance: 25-200 gpm Features • Flows to 255 gpm or 135 ft. TDH @ 60 Hz (804 LPM or 28.6m @ 50 Hz) • Non-metallic solution contact Glass reinforced PP or Carbon reinforced PVDF • Can run dry for 10 minutes, or 30 minutes if wetted, without causing pump damage • Powerful rare earth magnets Provide sure coupling to 1.8 S.G. • Accepts standard motors NEMA or IEC metric (except 143/145 frame) Specifications Series 'F' Magnetic-Coupled Pumps are seal-less and "leak-proof" providing total solution containment. Available in two different materials of construction for a wide range of chemical and temperature compatibility. By using powerful rare-earth magnets, this pump provides flow and pressure equal to that of a physically much larger pump. This powerful coupling allows the pump to operate with the full size impeller at full flow while handling liquids up to 1.8 S.G. or 50 CPS. These powerful magnets create a balancing field which eliminates loading on bearing surfaces, thus providing an extended life span of the bushing compared to that of many standard magnetic coupled pumps. This same "balancing" gives the pump its ability to run dry for 10 minutes, or 30 minutes if wetted, before damage occurs. A fluted bushing provides positive internal liquid circulation/flush along the shaft spindle. These pumps utilize a high-purity ceramic stub-shaft which eliminates breakage. A unique feature of this pump is its ability to mount to NEMA and metric frame motors, thus giving motor options of TEFC, EXP, chemical duty and 575V. The pump is also available longcoupled. Standard models are constructed of chemically coupled, glass-filled PP or carbon-filled PVDF. O-Ring is FKM on both. Bushing material is high density carbon on both with flush groove for positive cooling. The casing thrust ring and spindle are fluoride-resistant ceramic. Maximum pump pressure: 35 psi (2.4 BAR) for 1 1/2" x 1 1/4" model, 60 psi (4.1 BAR) for 2" x 2" models. All of the flow curves illustrated are the result of impeller diameter trimming, thus a variety of flow and pressure conditions can be attained with a single pump and spare impellers. Motors are continuous-duty. Single phase motors are supplied with 8 ft. (2.4 m) of 3-wire cord and plug. 3-phase motors are not supplied with cord.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'F' Magnetic-Coupled Pumps - P-51-1262 J1T - Serfilco, Ltd.
Northbrook, IL, USA
Series 'F' Magnetic-Coupled Pumps
P-51-1262 J1T
Series 'F' Magnetic-Coupled Pumps P-51-1262 J1T
Material: PP, PVDF Performance: 25-200 gpm Features • Flows to 255 gpm or 135 ft. TDH @ 60 Hz (804 LPM or 28.6m @ 50 Hz) • Non-metallic solution contact Glass reinforced PP or Carbon reinforced PVDF • Can run dry for 10 minutes, or 30 minutes if wetted, without causing pump damage • Powerful rare earth magnets Provide sure coupling to 1.8 S.G. • Accepts standard motors NEMA or IEC metric (except 143/145 frame) Specifications Series 'F' Magnetic-Coupled Pumps are seal-less and "leak-proof" providing total solution containment. Available in two different materials of construction for a wide range of chemical and temperature compatibility. By using powerful rare-earth magnets, this pump provides flow and pressure equal to that of a physically much larger pump. This powerful coupling allows the pump to operate with the full size impeller at full flow while handling liquids up to 1.8 S.G. or 50 CPS. These powerful magnets create a balancing field which eliminates loading on bearing surfaces, thus providing an extended life span of the bushing compared to that of many standard magnetic coupled pumps. This same "balancing" gives the pump its ability to run dry for 10 minutes, or 30 minutes if wetted, before damage occurs. A fluted bushing provides positive internal liquid circulation/flush along the shaft spindle. These pumps utilize a high-purity ceramic stub-shaft which eliminates breakage. A unique feature of this pump is its ability to mount to NEMA and metric frame motors, thus giving motor options of TEFC, EXP, chemical duty and 575V. The pump is also available longcoupled. Standard models are constructed of chemically coupled, glass-filled PP or carbon-filled PVDF. O-Ring is FKM on both. Bushing material is high density carbon on both with flush groove for positive cooling. The casing thrust ring and spindle are fluoride-resistant ceramic. Maximum pump pressure: 35 psi (2.4 BAR) for 1 1/2" x 1 1/4" model, 60 psi (4.1 BAR) for 2" x 2" models. All of the flow curves illustrated are the result of impeller diameter trimming, thus a variety of flow and pressure conditions can be attained with a single pump and spare impellers. Motors are continuous-duty. Single phase motors are supplied with 8 ft. (2.4 m) of 3-wire cord and plug. 3-phase motors are not supplied with cord.

Material: PP, PVDF Performance: 25-200 gpm

Features
• Flows to 255 gpm or 135 ft. TDH @ 60 Hz (804 LPM or 28.6m @ 50 Hz)
• Non-metallic solution contact Glass reinforced PP or Carbon reinforced PVDF
• Can run dry for 10 minutes, or 30 minutes if wetted, without causing pump damage
• Powerful rare earth magnets Provide sure coupling to 1.8 S.G.
• Accepts standard motors NEMA or IEC metric (except 143/145 frame)

Specifications
Series 'F' Magnetic-Coupled Pumps are seal-less and "leak-proof" providing total solution containment. Available in two different materials of construction for a wide range of chemical and temperature compatibility.
By using powerful rare-earth magnets, this pump provides flow and pressure equal to that of a physically much larger pump. This powerful coupling allows the pump to operate with the full size impeller at full flow while handling liquids up to 1.8 S.G. or 50 CPS.
These powerful magnets create a balancing field which eliminates loading on bearing surfaces, thus providing an extended life span of the bushing compared to that of many standard magnetic coupled pumps. This same "balancing" gives the pump its ability to run dry for 10 minutes, or 30 minutes if wetted, before damage occurs. A fluted bushing provides positive internal liquid circulation/flush along the shaft spindle. These pumps utilize a high-purity ceramic stub-shaft which eliminates breakage.
A unique feature of this pump is its ability to mount to NEMA and metric frame motors, thus giving motor options of TEFC, EXP, chemical duty and 575V. The pump is also available longcoupled.
Standard models are constructed of chemically coupled, glass-filled PP or carbon-filled PVDF. O-Ring is FKM on both. Bushing material is high density carbon on both with flush groove for positive cooling. The casing thrust ring and spindle are fluoride-resistant ceramic. Maximum pump pressure: 35 psi (2.4 BAR) for 1 1/2" x 1 1/4" model, 60 psi (4.1 BAR) for 2" x 2" models.
All of the flow curves illustrated are the result of impeller diameter trimming, thus a variety of flow and pressure conditions can be attained with a single pump and spare impellers. Motors are continuous-duty. Single phase motors are supplied with 8 ft. (2.4 m) of 3-wire cord and plug. 3-phase motors are not supplied with cord.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-51-1262 J1T
Product Name Series 'F' Magnetic-Coupled Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
6404D60-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.0 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.00 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details