Material: PP, PVDF Performance: 1-25 gpm
Features
• Flows from 1 to 25 gpm @ 60 Hz (3 - 78 LPM @ 50 Hz)
• Non-metallic solution contact PP, PVDF, ETFE, FKM
• NPT or hose barb connections
• Strong magnets will handle liquids to 1.3 specific gravity
• Continuous duty design
• Compact, quiet and efficient
• UL recognized, Œ conforming
• Motors are available 100-110V/1/50-60 Hz or 230V/1/50-60 Hz
• Designed to replace similar OEM pumps
Specifications
SERIES 'X' Magnetic Coupled Pumps are the latest in magnetic coupled pump technology. Tested and proven design features provide a pump that is seal-less and leakproof. Available materials of construction and flow capacities from 1 to 25 gpm make these pumps an excellent choice for a wide variety of applications from water at ambient temperatures to harsh chemicals at elevated temperatures.
Standard 'X' models have strong magnets and powerful, highly efficient continuous duty motors which allow them to operate non-overloading and provide continuous flow with liquids up to 1.3 specific gravity.
Compact and quiet Series 'X' pumps are designed to provide years of trouble-free operation.
The following information covers standard Series 'X' models. For other models and magnetic coupled pumps to 250 gpm, consult our Sales Dept.
| Serfilco, Ltd. | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | P-81-7166 1G |
| Product Name | Series 'X' Magnetic Coupled Pumps |
| Pump Type | Magnetic Drive Pump |