Serfilco, Ltd. Drum Pump Batch Control Systems P-52-3000 SB

Description
Performance: 25 gpm Features • Accuracy - within 0.5%. Meter employs "Teach In" calibration or preset "K factors" for various specific gravities. No more estimating or using floor scales to properly measure corrosive chemicals. • Safety - operator does not come in contact with corrosive chemicals. No more drum tilting with fork lifts, measurement with buckets or pails. Control transfer of highly corrosive liquids from your storage container to a mixing tank or process line. • Memory - Save up to 7 preset volumes in the Automatic Batch memory or change each batch in the Manual Batch setting. • Efficient - system operates up to 25 gpm. Faster transfer and measurement of liquid increases productivity and lowers downtime. • Quick connection - 1" hose barb or 1" NPT thread for ease in hose change or quick disconnect setup. Benefits SERFILCO Smart Pumps are engineered to control, measure and dispense any volume of liquid from drums, IBCs, tanks and any large storage vessel. They can be used in any industry where batching, chemical packaging or dilution is required to be accurate and efficient. Specifications Displays volume units in gallons, Imperial gallons, liters, milliliters or cubic meters. Displays flow rate in gallons, Imperial gallons, liters, milliliters or cubic meters per minute, second, or hour. Language can be displayed in English, German, French, Italian or Spanish, as desired. Available in PP or PVDF for complete chemical compatibility. Available with standard pump tube lengths for : - carboys 27" (700 mm), drum - 39" (1000 mm), - tanks 47" (1200 mm), IBCs - 60" (1500 mm) - large storage vessels - 72" (1600 mm). 6. Batch Controller operates on 120V or 220V power. 7. Smart Motors are available in TEFC or ODP for any corrosive environment. Both 60 Hz and 50 Hz motors are available.
Datasheet
Description
Performance: 25 gpm Features • Accuracy - within 0.5%. Meter employs "Teach In" calibration or preset "K factors" for various specific gravities. No more estimating or using floor scales to properly measure corrosive chemicals. • Safety - operator does not come in contact with corrosive chemicals. No more drum tilting with fork lifts, measurement with buckets or pails. Control transfer of highly corrosive liquids from your storage container to a mixing tank or process line. • Memory - Save up to 7 preset volumes in the Automatic Batch memory or change each batch in the Manual Batch setting. • Efficient - system operates up to 25 gpm. Faster transfer and measurement of liquid increases productivity and lowers downtime. • Quick connection - 1" hose barb or 1" NPT thread for ease in hose change or quick disconnect setup. Benefits SERFILCO Smart Pumps are engineered to control, measure and dispense any volume of liquid from drums, IBCs, tanks and any large storage vessel. They can be used in any industry where batching, chemical packaging or dilution is required to be accurate and efficient. Specifications Displays volume units in gallons, Imperial gallons, liters, milliliters or cubic meters. Displays flow rate in gallons, Imperial gallons, liters, milliliters or cubic meters per minute, second, or hour. Language can be displayed in English, German, French, Italian or Spanish, as desired. Available in PP or PVDF for complete chemical compatibility. Available with standard pump tube lengths for : - carboys 27" (700 mm), drum - 39" (1000 mm), - tanks 47" (1200 mm), IBCs - 60" (1500 mm) - large storage vessels - 72" (1600 mm). 6. Batch Controller operates on 120V or 220V power. 7. Smart Motors are available in TEFC or ODP for any corrosive environment. Both 60 Hz and 50 Hz motors are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drum Pump Batch Control Systems - P-52-3000 SB - Serfilco, Ltd.
Northbrook, IL, USA
Drum Pump Batch Control Systems
P-52-3000 SB
Drum Pump Batch Control Systems P-52-3000 SB
Performance: 25 gpm Features • Accuracy - within 0.5%. Meter employs "Teach In" calibration or preset "K factors" for various specific gravities. No more estimating or using floor scales to properly measure corrosive chemicals. • Safety - operator does not come in contact with corrosive chemicals. No more drum tilting with fork lifts, measurement with buckets or pails. Control transfer of highly corrosive liquids from your storage container to a mixing tank or process line. • Memory - Save up to 7 preset volumes in the Automatic Batch memory or change each batch in the Manual Batch setting. • Efficient - system operates up to 25 gpm. Faster transfer and measurement of liquid increases productivity and lowers downtime. • Quick connection - 1" hose barb or 1" NPT thread for ease in hose change or quick disconnect setup. Benefits SERFILCO Smart Pumps are engineered to control, measure and dispense any volume of liquid from drums, IBCs, tanks and any large storage vessel. They can be used in any industry where batching, chemical packaging or dilution is required to be accurate and efficient. Specifications Displays volume units in gallons, Imperial gallons, liters, milliliters or cubic meters. Displays flow rate in gallons, Imperial gallons, liters, milliliters or cubic meters per minute, second, or hour. Language can be displayed in English, German, French, Italian or Spanish, as desired. Available in PP or PVDF for complete chemical compatibility. Available with standard pump tube lengths for : - carboys 27" (700 mm), drum - 39" (1000 mm), - tanks 47" (1200 mm), IBCs - 60" (1500 mm) - large storage vessels - 72" (1600 mm). 6. Batch Controller operates on 120V or 220V power. 7. Smart Motors are available in TEFC or ODP for any corrosive environment. Both 60 Hz and 50 Hz motors are available.

Performance: 25 gpm

Features
• Accuracy - within 0.5%. Meter employs "Teach In" calibration or preset "K factors" for various specific gravities. No more estimating or using floor scales
to properly measure corrosive chemicals.
• Safety - operator does not come in contact with corrosive chemicals. No more drum tilting with fork lifts, measurement with buckets or pails. Control
transfer of highly corrosive liquids from your storage container to a mixing tank or process line.
• Memory - Save up to 7 preset volumes in the Automatic Batch memory or change each batch in the Manual Batch setting.
• Efficient - system operates up to 25 gpm. Faster transfer and measurement of liquid increases productivity and lowers downtime.
• Quick connection - 1" hose barb or 1" NPT thread for ease in hose change or quick disconnect setup.

Benefits
SERFILCO Smart Pumps are engineered to control, measure and dispense any volume of liquid from drums, IBCs, tanks and any large storage vessel. They can be used in any industry where batching, chemical packaging or dilution is required to be accurate and efficient.

Specifications
Displays volume units in gallons, Imperial gallons, liters, milliliters or cubic meters.
Displays flow rate in gallons, Imperial gallons, liters, milliliters or cubic meters per minute, second, or hour.
Language can be displayed in English, German, French, Italian or Spanish, as desired.
Available in PP or PVDF for complete chemical compatibility.
Available with standard pump tube lengths for :
- carboys 27" (700 mm), drum - 39" (1000 mm),
- tanks 47" (1200 mm), IBCs - 60" (1500 mm)
- large storage vessels - 72" (1600 mm).
6. Batch Controller operates on 120V or 220V power.
7. Smart Motors are available in TEFC or ODP for any corrosive environment. Both 60 Hz and 50 Hz motors are available.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-52-3000 SB
Product Name Drum Pump Batch Control Systems
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details