Serfilco, Ltd. Series 'HSS' Metal Horizontal Pumps P-61-0111 C

Description
Material: Cast iron, Cast SS316 Performance: 10-160 gpm Features • Flows to 160 U. S. gpm or 90 ft. TDH @ 60 Hz • Available in cast iron or all SS 316 solution contact • Single or double mechanical seal Carbon/ceramic FKM or EPDM elastomers • SS 316 shaft adapter • Centrifugal, quiet, vibration-free • Includes steel mounting base • Motors are standard NEMA 'C' face TEFC or explosion-proof Benefits HEAVY DUTY CAST IRON or SS316 CONSTRUCTION Specifications The Series 'HCI' and 'HSS' horizontal pumps feature compact close-coupled design. A high efficiency semi-open impeller allows for less clogging and quick cleaning. Since the components are cast, there are no welds to break. Also, cast construction provides a superior corrosion resistance over similar welded styles. The Series 'HCI' and 'HSS' pumps feature the most widely accepted industrial mechanical seal designated as Type 21. This seal is mounted "inboard" and, thus tends to be self-cleaning. The seal is available as a single seal solution flush or as a double seal which uses external liquid as a flush. By adding the double seal, these pumps can better handle abrasives / salts and be protected from running dry. Pumps are constructed of cast iron or SS 316 for maximum corrosion resistance. Gasket is a synthetic fiber with cast iron; PTFE with SS 316. Both the single and double inboard seal assemblies are available in either EPDM or FKM. Double seal is recommended for flushing the seal chamber with water when abrasives are present or for certain other critical conditions. The SS shaft adapter protects the motor shaft and allows the use of standard NEMA motor. Motors are 3450 RPM @ 60Hz or 2850 RPM @50 Hz, TEFC or EXP. Single phase TEFC motors include 8 ft. (2.4m) line cord.
Datasheet
Description
Material: Cast iron, Cast SS316 Performance: 10-160 gpm Features • Flows to 160 U. S. gpm or 90 ft. TDH @ 60 Hz • Available in cast iron or all SS 316 solution contact • Single or double mechanical seal Carbon/ceramic FKM or EPDM elastomers • SS 316 shaft adapter • Centrifugal, quiet, vibration-free • Includes steel mounting base • Motors are standard NEMA 'C' face TEFC or explosion-proof Benefits HEAVY DUTY CAST IRON or SS316 CONSTRUCTION Specifications The Series 'HCI' and 'HSS' horizontal pumps feature compact close-coupled design. A high efficiency semi-open impeller allows for less clogging and quick cleaning. Since the components are cast, there are no welds to break. Also, cast construction provides a superior corrosion resistance over similar welded styles. The Series 'HCI' and 'HSS' pumps feature the most widely accepted industrial mechanical seal designated as Type 21. This seal is mounted "inboard" and, thus tends to be self-cleaning. The seal is available as a single seal solution flush or as a double seal which uses external liquid as a flush. By adding the double seal, these pumps can better handle abrasives / salts and be protected from running dry. Pumps are constructed of cast iron or SS 316 for maximum corrosion resistance. Gasket is a synthetic fiber with cast iron; PTFE with SS 316. Both the single and double inboard seal assemblies are available in either EPDM or FKM. Double seal is recommended for flushing the seal chamber with water when abrasives are present or for certain other critical conditions. The SS shaft adapter protects the motor shaft and allows the use of standard NEMA motor. Motors are 3450 RPM @ 60Hz or 2850 RPM @50 Hz, TEFC or EXP. Single phase TEFC motors include 8 ft. (2.4m) line cord.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'HSS' Metal Horizontal Pumps - P-61-0111 C - Serfilco, Ltd.
Northbrook, IL, USA
Series 'HSS' Metal Horizontal Pumps
P-61-0111 C
Series 'HSS' Metal Horizontal Pumps P-61-0111 C
Material: Cast iron, Cast SS316 Performance: 10-160 gpm Features • Flows to 160 U. S. gpm or 90 ft. TDH @ 60 Hz • Available in cast iron or all SS 316 solution contact • Single or double mechanical seal Carbon/ceramic FKM or EPDM elastomers • SS 316 shaft adapter • Centrifugal, quiet, vibration-free • Includes steel mounting base • Motors are standard NEMA 'C' face TEFC or explosion-proof Benefits HEAVY DUTY CAST IRON or SS316 CONSTRUCTION Specifications The Series 'HCI' and 'HSS' horizontal pumps feature compact close-coupled design. A high efficiency semi-open impeller allows for less clogging and quick cleaning. Since the components are cast, there are no welds to break. Also, cast construction provides a superior corrosion resistance over similar welded styles. The Series 'HCI' and 'HSS' pumps feature the most widely accepted industrial mechanical seal designated as Type 21. This seal is mounted "inboard" and, thus tends to be self-cleaning. The seal is available as a single seal solution flush or as a double seal which uses external liquid as a flush. By adding the double seal, these pumps can better handle abrasives / salts and be protected from running dry. Pumps are constructed of cast iron or SS 316 for maximum corrosion resistance. Gasket is a synthetic fiber with cast iron; PTFE with SS 316. Both the single and double inboard seal assemblies are available in either EPDM or FKM. Double seal is recommended for flushing the seal chamber with water when abrasives are present or for certain other critical conditions. The SS shaft adapter protects the motor shaft and allows the use of standard NEMA motor. Motors are 3450 RPM @ 60Hz or 2850 RPM @50 Hz, TEFC or EXP. Single phase TEFC motors include 8 ft. (2.4m) line cord.

Material: Cast iron, Cast SS316 Performance: 10-160 gpm

Features
• Flows to 160 U. S. gpm or 90 ft. TDH @ 60 Hz
• Available in cast iron or all SS 316 solution contact
• Single or double mechanical seal Carbon/ceramic FKM or EPDM elastomers
• SS 316 shaft adapter
• Centrifugal, quiet, vibration-free
• Includes steel mounting base
• Motors are standard NEMA 'C' face TEFC or explosion-proof

Benefits
HEAVY DUTY CAST IRON or SS316 CONSTRUCTION

Specifications
The Series 'HCI' and 'HSS' horizontal pumps feature compact close-coupled design. A high efficiency semi-open impeller allows for less clogging and quick cleaning. Since the components are cast, there are no welds to break. Also, cast construction provides a superior corrosion resistance over similar welded styles.
The Series 'HCI' and 'HSS' pumps feature the most widely accepted industrial mechanical seal designated as Type 21. This seal is mounted "inboard" and, thus tends to be self-cleaning. The seal is available as a single seal solution flush or as a double seal which uses external liquid as a flush.
By adding the double seal, these pumps can better handle abrasives / salts and be protected from running dry. Pumps are constructed of cast iron or SS 316 for maximum corrosion resistance. Gasket is a synthetic fiber with cast iron; PTFE with SS 316.
Both the single and double inboard seal assemblies are available in either EPDM or FKM. Double seal is recommended for flushing the seal chamber with water when abrasives are present or for certain other critical conditions. The SS shaft adapter protects the motor shaft and allows the use of standard NEMA motor. Motors are 3450 RPM @ 60Hz or 2850 RPM @50 Hz, TEFC or EXP. Single phase TEFC motors include 8 ft. (2.4m) line cord.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-61-0111 C
Product Name Series 'HSS' Metal Horizontal Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
W Series Aluminum Pumps - W300 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 194 F (90 C)
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details