Serfilco, Ltd. Series 'HC' Horizontal Pumps P-47-0728 D

Description
Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53' TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single or double mechanical seal Carbon/ceramic or silicon carbide EPDM or FKM elastomers • Centrifugal - quiet, vibration-free • Standard models provide non-overloading full flow with liquids to 1.2 S.G. • Chemical duty motor (1/3 - 1-1/2 HP) Benefits Series 'HC' Horizontal Pumps feature "total" chemical resistance with non-metallic construction of all wetted components. The molded, semi-enclosed impellers are designed to provide maximum pumping efficiency. These pumps feature external single seal or double water-flushed mechanical seal with choice of EPDM or FKM elastomer materials. Available close-coupled to minimize size or long-coupled with bearing pedestal base plate and motor. All closecoupled pumps are driven by chemical duty motors suitable for continuous duty in corrosive environments. Pumps are ideal for transferring and recirculating industrial solutions, plating solutions, process chemicals and other fluid handling applications. Specifications Series 'HC' pumps have 1" FNPT suction x 3/4" MNPT discharge and are available in CPVC or 100% PVDF. Series 'HK' pumps have 1 1/2" MNPT suction x 1 1/2" MNPT discharge and are available in CPVC with PVDF suction casing or 100% PVDF. Standard elastomers are FKM, EPDM is available. All models utilize a molded, semi-enclosed impeller. Mechanical seal is Type 21, externally mounted with SS components not in solution contact. Double mechanical seal is designed for flushing the seal chamber with water and is recommended for applications where abrasives or salts are present, or for conditions where metal deposition will occur. In addition, double water flush sealed pumps will permit dry run operation. Standard mechanical seal faces are silica-free ceramic/carbon (M1) and (M2). Silicon carbide seal faces (M8) are available and recommended for critical applications. Motors are chemical duty with sealed oversize earings, cast iron end bells, two-part epoxy finish, and SS tag. Motors are rated with 1.15 service factor at 50 or 60 Hz.
Datasheet
Description
Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53' TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single or double mechanical seal Carbon/ceramic or silicon carbide EPDM or FKM elastomers • Centrifugal - quiet, vibration-free • Standard models provide non-overloading full flow with liquids to 1.2 S.G. • Chemical duty motor (1/3 - 1-1/2 HP) Benefits Series 'HC' Horizontal Pumps feature "total" chemical resistance with non-metallic construction of all wetted components. The molded, semi-enclosed impellers are designed to provide maximum pumping efficiency. These pumps feature external single seal or double water-flushed mechanical seal with choice of EPDM or FKM elastomer materials. Available close-coupled to minimize size or long-coupled with bearing pedestal base plate and motor. All closecoupled pumps are driven by chemical duty motors suitable for continuous duty in corrosive environments. Pumps are ideal for transferring and recirculating industrial solutions, plating solutions, process chemicals and other fluid handling applications. Specifications Series 'HC' pumps have 1" FNPT suction x 3/4" MNPT discharge and are available in CPVC or 100% PVDF. Series 'HK' pumps have 1 1/2" MNPT suction x 1 1/2" MNPT discharge and are available in CPVC with PVDF suction casing or 100% PVDF. Standard elastomers are FKM, EPDM is available. All models utilize a molded, semi-enclosed impeller. Mechanical seal is Type 21, externally mounted with SS components not in solution contact. Double mechanical seal is designed for flushing the seal chamber with water and is recommended for applications where abrasives or salts are present, or for conditions where metal deposition will occur. In addition, double water flush sealed pumps will permit dry run operation. Standard mechanical seal faces are silica-free ceramic/carbon (M1) and (M2). Silicon carbide seal faces (M8) are available and recommended for critical applications. Motors are chemical duty with sealed oversize earings, cast iron end bells, two-part epoxy finish, and SS tag. Motors are rated with 1.15 service factor at 50 or 60 Hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'HC' Horizontal Pumps - P-47-0728 D - Serfilco, Ltd.
Northbrook, IL, USA
Series 'HC' Horizontal Pumps
P-47-0728 D
Series 'HC' Horizontal Pumps P-47-0728 D
Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53' TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single or double mechanical seal Carbon/ceramic or silicon carbide EPDM or FKM elastomers • Centrifugal - quiet, vibration-free • Standard models provide non-overloading full flow with liquids to 1.2 S.G. • Chemical duty motor (1/3 - 1-1/2 HP) Benefits Series 'HC' Horizontal Pumps feature "total" chemical resistance with non-metallic construction of all wetted components. The molded, semi-enclosed impellers are designed to provide maximum pumping efficiency. These pumps feature external single seal or double water-flushed mechanical seal with choice of EPDM or FKM elastomer materials. Available close-coupled to minimize size or long-coupled with bearing pedestal base plate and motor. All closecoupled pumps are driven by chemical duty motors suitable for continuous duty in corrosive environments. Pumps are ideal for transferring and recirculating industrial solutions, plating solutions, process chemicals and other fluid handling applications. Specifications Series 'HC' pumps have 1" FNPT suction x 3/4" MNPT discharge and are available in CPVC or 100% PVDF. Series 'HK' pumps have 1 1/2" MNPT suction x 1 1/2" MNPT discharge and are available in CPVC with PVDF suction casing or 100% PVDF. Standard elastomers are FKM, EPDM is available. All models utilize a molded, semi-enclosed impeller. Mechanical seal is Type 21, externally mounted with SS components not in solution contact. Double mechanical seal is designed for flushing the seal chamber with water and is recommended for applications where abrasives or salts are present, or for conditions where metal deposition will occur. In addition, double water flush sealed pumps will permit dry run operation. Standard mechanical seal faces are silica-free ceramic/carbon (M1) and (M2). Silicon carbide seal faces (M8) are available and recommended for critical applications. Motors are chemical duty with sealed oversize earings, cast iron end bells, two-part epoxy finish, and SS tag. Motors are rated with 1.15 service factor at 50 or 60 Hz.

Material: CPVC, PVDF Performance: 10-70 gpm

Features
• Flows to 78 gpm or 53' TDH @ 60 Hz
• Non-metallic solution contact - CPVC or 100% PVDF
• Single or double mechanical seal Carbon/ceramic or silicon carbide EPDM or FKM elastomers
• Centrifugal - quiet, vibration-free
• Standard models provide non-overloading full flow with liquids to 1.2 S.G.
• Chemical duty motor (1/3 - 1-1/2 HP)

Benefits
Series 'HC' Horizontal Pumps feature "total" chemical resistance with non-metallic construction of all wetted components. The molded, semi-enclosed impellers are designed to provide maximum pumping efficiency. These pumps feature external single seal or double water-flushed mechanical seal with choice of EPDM or FKM elastomer materials.
Available close-coupled to minimize size or long-coupled with bearing pedestal base plate and motor. All closecoupled pumps are driven by chemical duty motors suitable for continuous duty in corrosive environments.
Pumps are ideal for transferring and recirculating industrial solutions, plating solutions, process chemicals and other fluid handling applications.

Specifications
Series 'HC' pumps have 1" FNPT suction x 3/4" MNPT discharge and are available in CPVC or 100% PVDF. Series 'HK' pumps have 1 1/2" MNPT suction x 1 1/2" MNPT discharge and are available in CPVC with PVDF suction casing or 100% PVDF. Standard elastomers are FKM, EPDM is available. All models utilize a molded, semi-enclosed impeller. Mechanical seal is Type 21, externally mounted with SS components not in solution contact. Double mechanical seal is designed for flushing the seal chamber with water and is recommended for applications where abrasives or salts are present, or for conditions where metal deposition will occur. In addition, double water flush sealed pumps will permit dry run operation.
Standard mechanical seal faces are silica-free ceramic/carbon (M1) and (M2). Silicon carbide seal faces (M8) are available and recommended for critical applications. Motors are chemical duty with sealed oversize earings, cast iron end bells, two-part epoxy finish, and SS tag. Motors are rated with 1.15 service factor at 50 or 60 Hz.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-47-0728 D
Product Name Series 'HC' Horizontal Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydraulic Pump, 13 Hp Honda Engine - 262-5008 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details