Serfilco, Ltd. Datasheets for Filter Media
Filter media is material that actively separates solids from a solution and/or binds select materials in a solution.
Filter Media: Learn more
| Product Name | Notes |
|---|---|
| Features ACTIVATED WITH STEAM FOR HIGH ADSORPTION CAPACITY Specifications Industry has found that granulated activated carbon from SERFILCO is a simple, cost-effective method to purify a wide variety of fluids. | |
| Material: ST Performance: Manual Features USING DISPOSABLE FABRIC MEDIA •Steel construction coated with chemically resistant two-part epoxy paint. •Heavy duty perforated steel filter media support basket with handles •Rugged steel... | |
| CARBON STEEL reservoir, frame, shafts, bearings and sprockets. Models 1.5 to 16.5 feature a 316 stainless steel conveyor belt. Larger models have galvanized belt with optional 304 or 316 stainless... | |
| Simply place the ROLL-A-FILTER on top of an open drum or recirculating tank and pour or route the liquid to be filtered into the filter tray. When the filter fabric... |