Serfilco, Ltd. Drum Pump Motors P-52-8001

Description
Material: SS316 Performance: 17 gpm / 64 lpm 174 psi / 12 bar Features • Rugged construction All SS 316 Choice of stater elastomers • Industrial Series 700 or Sanitary Series 800 • Speed Reduced pump (SR) Max viscosity 25,000 cps/mPas • Direct Drive pump (DD) Max viscosity 100,000 cps/mPas Specifications SERFILCO Progressive Cavity pumps are engineered to transfer high viscosity materials from drums, tanks and IBC's. Utilizing the principle of positive displacement, these pumps deliver a continuous flow with little product degradation. The series 700 (Industrial) and series 800 (Sanitary) pumps can transfer materials ranging in viscosity up to 100,000 cps/ mPas. All pumps are constructed from robust SS316 with a choice of stator elastomers. Series 700 Industrial Pumps are commonly used throughout the industrial marketplace for transferring viscous materials such as polymers, paints, resins, adhesives and petroleum based products. Series 800 Sanitary Pumps are commonly used throughout the sanitary food processing, pharmaceutical, biotechnology, and cosmetic industries. Applications include the transfer of tomato paste, mayonnaise, pie fillings, salad dressing, shampoos, and cosmetic lotions. The series 800 pumps are manufactured according to standards with FDA approved materials of construction. The pumps utilize a threaded design and tri-clamp fittings for quick cleaning, inspection and maintenance.
Datasheet
Description
Material: SS316 Performance: 17 gpm / 64 lpm 174 psi / 12 bar Features • Rugged construction All SS 316 Choice of stater elastomers • Industrial Series 700 or Sanitary Series 800 • Speed Reduced pump (SR) Max viscosity 25,000 cps/mPas • Direct Drive pump (DD) Max viscosity 100,000 cps/mPas Specifications SERFILCO Progressive Cavity pumps are engineered to transfer high viscosity materials from drums, tanks and IBC's. Utilizing the principle of positive displacement, these pumps deliver a continuous flow with little product degradation. The series 700 (Industrial) and series 800 (Sanitary) pumps can transfer materials ranging in viscosity up to 100,000 cps/ mPas. All pumps are constructed from robust SS316 with a choice of stator elastomers. Series 700 Industrial Pumps are commonly used throughout the industrial marketplace for transferring viscous materials such as polymers, paints, resins, adhesives and petroleum based products. Series 800 Sanitary Pumps are commonly used throughout the sanitary food processing, pharmaceutical, biotechnology, and cosmetic industries. Applications include the transfer of tomato paste, mayonnaise, pie fillings, salad dressing, shampoos, and cosmetic lotions. The series 800 pumps are manufactured according to standards with FDA approved materials of construction. The pumps utilize a threaded design and tri-clamp fittings for quick cleaning, inspection and maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drum Pump Motors - P-52-8001 - Serfilco, Ltd.
Northbrook, IL, USA
Drum Pump Motors
P-52-8001
Drum Pump Motors P-52-8001
Material: SS316 Performance: 17 gpm / 64 lpm 174 psi / 12 bar Features • Rugged construction All SS 316 Choice of stater elastomers • Industrial Series 700 or Sanitary Series 800 • Speed Reduced pump (SR) Max viscosity 25,000 cps/mPas • Direct Drive pump (DD) Max viscosity 100,000 cps/mPas Specifications SERFILCO Progressive Cavity pumps are engineered to transfer high viscosity materials from drums, tanks and IBC's. Utilizing the principle of positive displacement, these pumps deliver a continuous flow with little product degradation. The series 700 (Industrial) and series 800 (Sanitary) pumps can transfer materials ranging in viscosity up to 100,000 cps/ mPas. All pumps are constructed from robust SS316 with a choice of stator elastomers. Series 700 Industrial Pumps are commonly used throughout the industrial marketplace for transferring viscous materials such as polymers, paints, resins, adhesives and petroleum based products. Series 800 Sanitary Pumps are commonly used throughout the sanitary food processing, pharmaceutical, biotechnology, and cosmetic industries. Applications include the transfer of tomato paste, mayonnaise, pie fillings, salad dressing, shampoos, and cosmetic lotions. The series 800 pumps are manufactured according to standards with FDA approved materials of construction. The pumps utilize a threaded design and tri-clamp fittings for quick cleaning, inspection and maintenance.

Material: SS316 Performance: 17 gpm / 64 lpm 174 psi / 12 bar

Features
• Rugged construction All SS 316 Choice of stater elastomers
• Industrial Series 700 or Sanitary Series 800
• Speed Reduced pump (SR) Max viscosity 25,000 cps/mPas
• Direct Drive pump (DD) Max viscosity 100,000 cps/mPas

Specifications
SERFILCO Progressive Cavity pumps are engineered to transfer high viscosity materials from drums, tanks and IBC's. Utilizing the principle of positive displacement, these pumps deliver a continuous flow with little product degradation. The series 700 (Industrial) and series 800 (Sanitary) pumps can transfer materials ranging in viscosity up to 100,000 cps/ mPas.
All pumps are constructed from robust SS316 with a choice of stator elastomers.
Series 700 Industrial Pumps are commonly used throughout the industrial marketplace for transferring viscous materials such as polymers, paints, resins, adhesives and petroleum based products.
Series 800 Sanitary Pumps are commonly used throughout the sanitary food processing, pharmaceutical, biotechnology, and cosmetic industries.
Applications include the transfer of tomato paste, mayonnaise, pie fillings, salad dressing, shampoos, and cosmetic lotions. The series 800 pumps are manufactured according to standards with FDA approved materials of construction. The pumps utilize a threaded design and tri-clamp fittings for quick cleaning, inspection and maintenance.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-52-8001
Product Name Drum Pump Motors
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
Screw Pumps - 2SP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 5280.000 GPM (20000.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details