Material: Cast iron - Metal Performance: 20-140 gpm
Features
• Flows to 142 gpm or 90 ft. TDH @ 60 Hz (448 LPM or 19.1m @ 50 Hz)
• Cast iron - stainless fitted construction
• SS316 impeller (semi-open design)
• Replaceable SS 316 stub shaft
• Will reprime to 20 feet (6.1m)
• Back pull-out design
Specifications
Self-priming Series 'SP' pumps are constructed of cast iron for dependable duty in a variety of applications.
The pumps include a SS 316 shaft, SS 316 fasteners, synthetic fiber gaskets and cast iron mounting bracket. They feature a semi-open impeller which is also constructed of SS 316. Motors are standard NEMA 56C face, 3450 RPM @ 60 Hz or 2850 RPM @ 50 Hz, TEFC.
After initial prime, the Series 'SP' pump will lift up to 20 vertical feet (6.1m) and will remain primed even after shutdown. The self-priming ability, along with compact design, make Series 'SP' pumps ideal for chemical transfer, waste water treatment, emergency/backup or filter pumping.
| Serfilco, Ltd. | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | P-61-0722 E |
| Product Name | Series 'SP' Horizontal Pumps |
| Pump Type | Centrifugal Pump |