Serfilco, Ltd. Series 'ECI' Metal Vertical Pumps P-61-1015 B

Description
Material: Cast iron Performance: 15-150 gpm Features • Flows to 180 U. S. gpm or 90 ft. TDH @ 60 Hz • Available in 13",20", 32" and 44" column length • Available in two sizes - 1 1/4" x 1" and 2" x 1 1/2" NPT • Motors are standard NEMA 'C' face (.75 - 5.0 HP) • Centrifugal - quiet, vibration-free • Shaft vapor seal protects motor bearings and atmosphere Specifications The Series 'ECI' and 'ESS' ver tical pumps feature a high efficiency semi-open impeller, cast construction for superior strength and corrosion resistance, and a cantilevered SS 316 shaft guided by a graphite or Rulon bushing. This same bushing design and unique column assembly allows for reliable operation with columns up to 44". The bushing is lubricated by the product being pumped, thus no external flushing liquid is required. However, since the bushing is being product flushed, these pumps must be used inside the tank. The optional heavy duty mounting plate uses a clamp arrangement which allows it to be positioned anywhere along the length of the pump column. The optional discharge pipe then fits through the mounting plate for easy drop-in installation. Pumps are constr ucted of SS 316 throughout for maximum corrosion resistance. Gasket is a synthetic fiber with cast iron, PTFE with 316 SS, shaft vapor seal is FKM. Shaft is available in four lengths to 44". Graphite or Rulon shaft bushing provides vibration-free service and is located directly above the semi-enclosed high efficiency impeller, therefore, it is product flushed. Optional mounting plate can be clamped and tightened at any given point on the pump column, which allows the pump to be set at the desired depth. Motors are 3450 RPM @ 60 Hz or 2850 @ 50 Hz, TEFC or EXP, painted with two-part epoxy paint. Single phase TEFC motors include 8 ft. (2.4m) line cord.
Datasheet
Description
Material: Cast iron Performance: 15-150 gpm Features • Flows to 180 U. S. gpm or 90 ft. TDH @ 60 Hz • Available in 13",20", 32" and 44" column length • Available in two sizes - 1 1/4" x 1" and 2" x 1 1/2" NPT • Motors are standard NEMA 'C' face (.75 - 5.0 HP) • Centrifugal - quiet, vibration-free • Shaft vapor seal protects motor bearings and atmosphere Specifications The Series 'ECI' and 'ESS' ver tical pumps feature a high efficiency semi-open impeller, cast construction for superior strength and corrosion resistance, and a cantilevered SS 316 shaft guided by a graphite or Rulon bushing. This same bushing design and unique column assembly allows for reliable operation with columns up to 44". The bushing is lubricated by the product being pumped, thus no external flushing liquid is required. However, since the bushing is being product flushed, these pumps must be used inside the tank. The optional heavy duty mounting plate uses a clamp arrangement which allows it to be positioned anywhere along the length of the pump column. The optional discharge pipe then fits through the mounting plate for easy drop-in installation. Pumps are constr ucted of SS 316 throughout for maximum corrosion resistance. Gasket is a synthetic fiber with cast iron, PTFE with 316 SS, shaft vapor seal is FKM. Shaft is available in four lengths to 44". Graphite or Rulon shaft bushing provides vibration-free service and is located directly above the semi-enclosed high efficiency impeller, therefore, it is product flushed. Optional mounting plate can be clamped and tightened at any given point on the pump column, which allows the pump to be set at the desired depth. Motors are 3450 RPM @ 60 Hz or 2850 @ 50 Hz, TEFC or EXP, painted with two-part epoxy paint. Single phase TEFC motors include 8 ft. (2.4m) line cord.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'ECI' Metal Vertical Pumps - P-61-1015 B - Serfilco, Ltd.
Northbrook, IL, USA
Series 'ECI' Metal Vertical Pumps
P-61-1015 B
Series 'ECI' Metal Vertical Pumps P-61-1015 B
Material: Cast iron Performance: 15-150 gpm Features • Flows to 180 U. S. gpm or 90 ft. TDH @ 60 Hz • Available in 13",20", 32" and 44" column length • Available in two sizes - 1 1/4" x 1" and 2" x 1 1/2" NPT • Motors are standard NEMA 'C' face (.75 - 5.0 HP) • Centrifugal - quiet, vibration-free • Shaft vapor seal protects motor bearings and atmosphere Specifications The Series 'ECI' and 'ESS' ver tical pumps feature a high efficiency semi-open impeller, cast construction for superior strength and corrosion resistance, and a cantilevered SS 316 shaft guided by a graphite or Rulon bushing. This same bushing design and unique column assembly allows for reliable operation with columns up to 44". The bushing is lubricated by the product being pumped, thus no external flushing liquid is required. However, since the bushing is being product flushed, these pumps must be used inside the tank. The optional heavy duty mounting plate uses a clamp arrangement which allows it to be positioned anywhere along the length of the pump column. The optional discharge pipe then fits through the mounting plate for easy drop-in installation. Pumps are constr ucted of SS 316 throughout for maximum corrosion resistance. Gasket is a synthetic fiber with cast iron, PTFE with 316 SS, shaft vapor seal is FKM. Shaft is available in four lengths to 44". Graphite or Rulon shaft bushing provides vibration-free service and is located directly above the semi-enclosed high efficiency impeller, therefore, it is product flushed. Optional mounting plate can be clamped and tightened at any given point on the pump column, which allows the pump to be set at the desired depth. Motors are 3450 RPM @ 60 Hz or 2850 @ 50 Hz, TEFC or EXP, painted with two-part epoxy paint. Single phase TEFC motors include 8 ft. (2.4m) line cord.

Material: Cast iron Performance: 15-150 gpm

Features
• Flows to 180 U. S. gpm or 90 ft. TDH @ 60 Hz
• Available in 13",20", 32" and 44" column length
• Available in two sizes - 1 1/4" x 1" and 2" x 1 1/2" NPT
• Motors are standard NEMA 'C' face (.75 - 5.0 HP)
• Centrifugal - quiet, vibration-free
• Shaft vapor seal protects motor bearings and atmosphere

Specifications
The Series 'ECI' and 'ESS' ver tical pumps feature a high efficiency semi-open impeller, cast construction for superior strength and corrosion resistance, and a cantilevered SS 316 shaft guided by a graphite or Rulon bushing. This same bushing design and unique column assembly allows for reliable operation with columns up to 44".
The bushing is lubricated by the product being pumped, thus no external flushing liquid is required. However, since the bushing is being product flushed, these pumps must be used inside the tank. The optional heavy duty mounting plate uses a clamp arrangement which allows it to be positioned anywhere along the length of the pump column. The optional discharge pipe then fits through the mounting plate for easy drop-in installation.
Pumps are constr ucted of SS 316 throughout for maximum corrosion resistance. Gasket is a synthetic fiber with cast iron, PTFE with 316 SS, shaft vapor seal is FKM. Shaft is available in four lengths to 44". Graphite or Rulon shaft bushing provides vibration-free service and is located directly above the semi-enclosed high efficiency impeller, therefore, it is product flushed. Optional mounting plate can be clamped and tightened at any given point on the pump column, which allows the pump to be set at the desired depth. Motors are 3450 RPM @ 60 Hz or 2850 @ 50 Hz, TEFC or EXP, painted with two-part epoxy paint. Single phase TEFC motors include 8 ft. (2.4m) line cord.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-61-1015 B
Product Name Series 'ECI' Metal Vertical Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
Short Multiple Pumps - ALPC/GHPC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum; Cast Iron
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details