Serfilco, Ltd. Series 'EO 1' Vertical Pumps P-39-1221 A

Description
Material: PP, CPVC, PVDF Performance: 10-55 gpm Features Efficient and dependable performance • Flows to 92 gpm or 68 ft. TDH @ 60 Hz (288 LPM or 14.4m @ 50 Hz) • Non-metallic solution contact PDX PP, CPVC or 100% PVDF FKM or EPDM elastomers • Runs dry • Chemical duty motor (1/3 - 1.5 HP) Sealed, oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series 'EO 1' pump benefits from proven design features gained through over 30 years of experience in developing chemically resistant vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump bearings, spindles, bushings and liners, resulting in a chemical duty pump which can run dry indefinitely, providing years of trouble-free service. Standard models include a heavy duty machined mounting plate with PTFE vapor seal and column labyrinth seal to protect the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the semi-enclosed bottom impeller provides efficient flow performance at low horsepower.
Datasheet
Description
Material: PP, CPVC, PVDF Performance: 10-55 gpm Features Efficient and dependable performance • Flows to 92 gpm or 68 ft. TDH @ 60 Hz (288 LPM or 14.4m @ 50 Hz) • Non-metallic solution contact PDX PP, CPVC or 100% PVDF FKM or EPDM elastomers • Runs dry • Chemical duty motor (1/3 - 1.5 HP) Sealed, oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series 'EO 1' pump benefits from proven design features gained through over 30 years of experience in developing chemically resistant vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump bearings, spindles, bushings and liners, resulting in a chemical duty pump which can run dry indefinitely, providing years of trouble-free service. Standard models include a heavy duty machined mounting plate with PTFE vapor seal and column labyrinth seal to protect the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the semi-enclosed bottom impeller provides efficient flow performance at low horsepower.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'EO 1' Vertical Pumps - P-39-1221 A - Serfilco, Ltd.
Northbrook, IL, USA
Series 'EO 1' Vertical Pumps
P-39-1221 A
Series 'EO 1' Vertical Pumps P-39-1221 A
Material: PP, CPVC, PVDF Performance: 10-55 gpm Features Efficient and dependable performance • Flows to 92 gpm or 68 ft. TDH @ 60 Hz (288 LPM or 14.4m @ 50 Hz) • Non-metallic solution contact PDX PP, CPVC or 100% PVDF FKM or EPDM elastomers • Runs dry • Chemical duty motor (1/3 - 1.5 HP) Sealed, oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series 'EO 1' pump benefits from proven design features gained through over 30 years of experience in developing chemically resistant vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump bearings, spindles, bushings and liners, resulting in a chemical duty pump which can run dry indefinitely, providing years of trouble-free service. Standard models include a heavy duty machined mounting plate with PTFE vapor seal and column labyrinth seal to protect the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the semi-enclosed bottom impeller provides efficient flow performance at low horsepower.

Material: PP, CPVC, PVDF Performance: 10-55 gpm

Features
Efficient and dependable performance
• Flows to 92 gpm or 68 ft. TDH @ 60 Hz (288 LPM or 14.4m @ 50 Hz)
• Non-metallic solution contact PDX PP, CPVC or 100% PVDF FKM or EPDM elastomers
• Runs dry
• Chemical duty motor (1/3 - 1.5 HP) Sealed, oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz.
• Centrifugal - quiet, vibration-free
• In- or out-of-tank installation
• Will replace most OEM pumps

Specifications
The Series 'EO 1' pump benefits from proven design features gained through over 30 years of experience in developing chemically resistant vertical pumps.
The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump bearings, spindles, bushings and liners, resulting in a chemical duty pump which can run dry indefinitely, providing years of trouble-free service.
Standard models include a heavy duty machined mounting plate with PTFE vapor seal and column labyrinth seal to protect the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the semi-enclosed bottom impeller provides efficient flow performance at low horsepower.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-39-1221 A
Product Name Series 'EO 1' Vertical Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details