Serfilco, Ltd. Series 'EF' Vertical Pumps P-45-2022

Description
Material: CPVC, PP Performance: 50-400 gpm Features • Flows to 400 gpm or 170 FT. TDH @ 60 Hz • Non-metallic solution contact PPP or CPVC • Can run dry indefinitely • Heavy duty PTFE vapor seal • Centrifugal, quiet and vibration free • In-tank or out-of-tank • Chemical duty motor (7.5 - 15.0 HP) • Column length 14" or 17 Specifications The Series 'EF' Vertical Pump represents the next generation of molded pumps from SERFILCO with flows to 400 gpm at 60 Hz. It is a robust design to meet the most demanding applications while providing the economy of operation found in all of our molded pumps. The 'EF' features a cantilevered, sleeved, SS shaft with vapor seal to provide protection for the motor. The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry indefinitely without damage. This pump is offered in a choice of our exclusive PPP high temperature polypropylene or CPVC construction and, as with all of our vertical cantilever pumps, provides non-metallic solution contact. A compound impeller prevents liquid from rising in the column even at maximum TDH, while the fully enclosed bottom impeller provides high hydraulic efficiency at low horsepower. A unique characteristic of our vertical cantilever pumps is their ability to lift solution with an optional suction extension installed. The pump self primes as long as liquid is at or above the level of the impeller. Once primed the solution will then be pumped down to the end of the suction extension to a maximum depth of 9 ft. (2.7m). Pump models are molded of PPP high temperature polypropylene or CPVC with a sleeved SS shaft and offer non-metallic solution contact. The 1" thick mounting plate is polypropylene or PVC and includes a PTFE vapor seal. Standard O-Rings are EPDM (ethylene propylene). The compound design impeller is fully enclosed for maximum efficiency. The chemical duty, NEMA"C" face, motors are 208-230/460V/3/60 @ 3450 or 1725 RPM and 190-208/380-415 V/3/50 @ 2850 or 1450 RPM. Motors are painted with two part epoxy enamel. These pumps can be used with up to a 9 ft (2.7 m) suction extension under certain conditions.
Datasheet
Description
Material: CPVC, PP Performance: 50-400 gpm Features • Flows to 400 gpm or 170 FT. TDH @ 60 Hz • Non-metallic solution contact PPP or CPVC • Can run dry indefinitely • Heavy duty PTFE vapor seal • Centrifugal, quiet and vibration free • In-tank or out-of-tank • Chemical duty motor (7.5 - 15.0 HP) • Column length 14" or 17 Specifications The Series 'EF' Vertical Pump represents the next generation of molded pumps from SERFILCO with flows to 400 gpm at 60 Hz. It is a robust design to meet the most demanding applications while providing the economy of operation found in all of our molded pumps. The 'EF' features a cantilevered, sleeved, SS shaft with vapor seal to provide protection for the motor. The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry indefinitely without damage. This pump is offered in a choice of our exclusive PPP high temperature polypropylene or CPVC construction and, as with all of our vertical cantilever pumps, provides non-metallic solution contact. A compound impeller prevents liquid from rising in the column even at maximum TDH, while the fully enclosed bottom impeller provides high hydraulic efficiency at low horsepower. A unique characteristic of our vertical cantilever pumps is their ability to lift solution with an optional suction extension installed. The pump self primes as long as liquid is at or above the level of the impeller. Once primed the solution will then be pumped down to the end of the suction extension to a maximum depth of 9 ft. (2.7m). Pump models are molded of PPP high temperature polypropylene or CPVC with a sleeved SS shaft and offer non-metallic solution contact. The 1" thick mounting plate is polypropylene or PVC and includes a PTFE vapor seal. Standard O-Rings are EPDM (ethylene propylene). The compound design impeller is fully enclosed for maximum efficiency. The chemical duty, NEMA"C" face, motors are 208-230/460V/3/60 @ 3450 or 1725 RPM and 190-208/380-415 V/3/50 @ 2850 or 1450 RPM. Motors are painted with two part epoxy enamel. These pumps can be used with up to a 9 ft (2.7 m) suction extension under certain conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'EF' Vertical Pumps - P-45-2022 - Serfilco, Ltd.
Northbrook, IL, USA
Series 'EF' Vertical Pumps
P-45-2022
Series 'EF' Vertical Pumps P-45-2022
Material: CPVC, PP Performance: 50-400 gpm Features • Flows to 400 gpm or 170 FT. TDH @ 60 Hz • Non-metallic solution contact PPP or CPVC • Can run dry indefinitely • Heavy duty PTFE vapor seal • Centrifugal, quiet and vibration free • In-tank or out-of-tank • Chemical duty motor (7.5 - 15.0 HP) • Column length 14" or 17 Specifications The Series 'EF' Vertical Pump represents the next generation of molded pumps from SERFILCO with flows to 400 gpm at 60 Hz. It is a robust design to meet the most demanding applications while providing the economy of operation found in all of our molded pumps. The 'EF' features a cantilevered, sleeved, SS shaft with vapor seal to provide protection for the motor. The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry indefinitely without damage. This pump is offered in a choice of our exclusive PPP high temperature polypropylene or CPVC construction and, as with all of our vertical cantilever pumps, provides non-metallic solution contact. A compound impeller prevents liquid from rising in the column even at maximum TDH, while the fully enclosed bottom impeller provides high hydraulic efficiency at low horsepower. A unique characteristic of our vertical cantilever pumps is their ability to lift solution with an optional suction extension installed. The pump self primes as long as liquid is at or above the level of the impeller. Once primed the solution will then be pumped down to the end of the suction extension to a maximum depth of 9 ft. (2.7m). Pump models are molded of PPP high temperature polypropylene or CPVC with a sleeved SS shaft and offer non-metallic solution contact. The 1" thick mounting plate is polypropylene or PVC and includes a PTFE vapor seal. Standard O-Rings are EPDM (ethylene propylene). The compound design impeller is fully enclosed for maximum efficiency. The chemical duty, NEMA"C" face, motors are 208-230/460V/3/60 @ 3450 or 1725 RPM and 190-208/380-415 V/3/50 @ 2850 or 1450 RPM. Motors are painted with two part epoxy enamel. These pumps can be used with up to a 9 ft (2.7 m) suction extension under certain conditions.

Material: CPVC, PP Performance: 50-400 gpm

Features
• Flows to 400 gpm or 170 FT. TDH @ 60 Hz
• Non-metallic solution contact PPP or CPVC
• Can run dry indefinitely
• Heavy duty PTFE vapor seal
• Centrifugal, quiet and vibration free
• In-tank or out-of-tank
• Chemical duty motor (7.5 - 15.0 HP)
• Column length 14" or 17

Specifications
The Series 'EF' Vertical Pump represents the next generation of molded pumps from SERFILCO with flows to 400 gpm at 60 Hz. It is a robust design to meet the most demanding applications while providing the economy of operation found in all of our molded pumps.
The 'EF' features a cantilevered, sleeved, SS shaft with vapor seal to provide protection for the motor. The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry indefinitely without damage. This pump is offered in a choice of our exclusive PPP high temperature polypropylene or CPVC construction and, as with all of our vertical cantilever pumps, provides non-metallic solution contact.
A compound impeller prevents liquid from rising in the column even at maximum TDH, while the fully enclosed bottom impeller provides high hydraulic efficiency at low horsepower.
A unique characteristic of our vertical cantilever pumps is their ability to lift solution with an optional suction extension installed. The pump self primes as long as liquid is at or above the level of the impeller. Once primed the solution will then be pumped down to the end of the suction extension to a maximum depth of 9 ft. (2.7m).
Pump models are molded of PPP high temperature polypropylene or CPVC with a sleeved SS shaft and offer non-metallic solution contact. The 1" thick mounting plate is polypropylene or PVC and includes a PTFE vapor seal. Standard O-Rings are EPDM (ethylene propylene). The compound design impeller is fully enclosed for maximum efficiency.
The chemical duty, NEMA"C" face, motors are 208-230/460V/3/60 @ 3450 or 1725 RPM and 190-208/380-415 V/3/50 @ 2850 or 1450 RPM. Motors are painted with two part epoxy enamel. These pumps can be used with up to a 9 ft (2.7 m) suction extension under certain conditions.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-45-2022
Product Name Series 'EF' Vertical Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details