Serfilco, Ltd. Series 'B MAG' Magnetic Coupled Pumps P-48-0140

Description
Material: PP, CPVC, PVDF, ECTFE Performance: 2-14 gpm Features LEAK-PROOF, NON-METALLIC DESIGN • Flows to 12 gpm or 24 ft. TDH @ 60 Hz • Non-metallic solution contact PP, CPVC, PVDF or ECTFE • Continuous duty design • Quiet, economical, centrifugal • Low maintenance No spindles, bearings or thrust washers Specifications The Series 'B' magnetic coupled pumps are seal-less and leakproof, providing total solution and vapor containment. These pumps feature a shaft and bearing free design that allows them to be used for electroless solutions. The impeller magnet assembly floats in the radial magnetic field set up by the external drive magnet, eliminating the need for a shaft or spindle. The pump body can be rotated to selected direction of discharge. Neutralizing fluid will normally flush the interior adequately without need for disassembly. Impellers supplied on all standard seal-less pumps are suitable for water-like liquids up to 1.2 specific gravity. Liquids with a higher specific gravity can be pumped if: 1. The outlet flow is restricted so the impeller magnet stays synchronized with the drive magnet. 2. The restrictions from a filter or other source of discharge head loss are sufficient to keep the impeller and drive magnets synchronized. 3. The overall diameter of the impeller is reduced.
Datasheet
Description
Material: PP, CPVC, PVDF, ECTFE Performance: 2-14 gpm Features LEAK-PROOF, NON-METALLIC DESIGN • Flows to 12 gpm or 24 ft. TDH @ 60 Hz • Non-metallic solution contact PP, CPVC, PVDF or ECTFE • Continuous duty design • Quiet, economical, centrifugal • Low maintenance No spindles, bearings or thrust washers Specifications The Series 'B' magnetic coupled pumps are seal-less and leakproof, providing total solution and vapor containment. These pumps feature a shaft and bearing free design that allows them to be used for electroless solutions. The impeller magnet assembly floats in the radial magnetic field set up by the external drive magnet, eliminating the need for a shaft or spindle. The pump body can be rotated to selected direction of discharge. Neutralizing fluid will normally flush the interior adequately without need for disassembly. Impellers supplied on all standard seal-less pumps are suitable for water-like liquids up to 1.2 specific gravity. Liquids with a higher specific gravity can be pumped if: 1. The outlet flow is restricted so the impeller magnet stays synchronized with the drive magnet. 2. The restrictions from a filter or other source of discharge head loss are sufficient to keep the impeller and drive magnets synchronized. 3. The overall diameter of the impeller is reduced.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'B MAG' Magnetic Coupled Pumps - P-48-0140 - Serfilco, Ltd.
Northbrook, IL, USA
Series 'B MAG' Magnetic Coupled Pumps
P-48-0140
Series 'B MAG' Magnetic Coupled Pumps P-48-0140
Material: PP, CPVC, PVDF, ECTFE Performance: 2-14 gpm Features LEAK-PROOF, NON-METALLIC DESIGN • Flows to 12 gpm or 24 ft. TDH @ 60 Hz • Non-metallic solution contact PP, CPVC, PVDF or ECTFE • Continuous duty design • Quiet, economical, centrifugal • Low maintenance No spindles, bearings or thrust washers Specifications The Series 'B' magnetic coupled pumps are seal-less and leakproof, providing total solution and vapor containment. These pumps feature a shaft and bearing free design that allows them to be used for electroless solutions. The impeller magnet assembly floats in the radial magnetic field set up by the external drive magnet, eliminating the need for a shaft or spindle. The pump body can be rotated to selected direction of discharge. Neutralizing fluid will normally flush the interior adequately without need for disassembly. Impellers supplied on all standard seal-less pumps are suitable for water-like liquids up to 1.2 specific gravity. Liquids with a higher specific gravity can be pumped if: 1. The outlet flow is restricted so the impeller magnet stays synchronized with the drive magnet. 2. The restrictions from a filter or other source of discharge head loss are sufficient to keep the impeller and drive magnets synchronized. 3. The overall diameter of the impeller is reduced.

Material: PP, CPVC, PVDF, ECTFE Performance: 2-14 gpm

Features
LEAK-PROOF, NON-METALLIC DESIGN
• Flows to 12 gpm or 24 ft. TDH @ 60 Hz
• Non-metallic solution contact PP, CPVC, PVDF or ECTFE
• Continuous duty design
• Quiet, economical, centrifugal
• Low maintenance No spindles, bearings or thrust washers

Specifications
The Series 'B' magnetic coupled pumps are seal-less and leakproof, providing total solution and vapor containment. These pumps feature a shaft and bearing free design that allows them to be used for electroless solutions. The impeller magnet assembly floats in the radial magnetic field set up by the external drive magnet, eliminating the need for a shaft or spindle.
The pump body can be rotated to selected direction of discharge. Neutralizing fluid will normally flush the interior adequately without need for disassembly. Impellers supplied on all standard seal-less pumps are suitable for water-like liquids up to 1.2 specific gravity.
Liquids with a higher specific gravity can be pumped if:
1. The outlet flow is restricted so the impeller magnet stays synchronized with the drive magnet.
2. The restrictions from a filter or other source of discharge head loss are sufficient to keep the impeller and drive magnets synchronized.
3. The overall diameter of the impeller is reduced.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-48-0140
Product Name Series 'B MAG' Magnetic Coupled Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
ELIKA® Helical Gear Pumps - ELI3 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 34.478 GPM (130.60 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details