Serfilco, Ltd. Datasheets for Magnetic Drive Pumps
Magnetic drive pumps are sealless pumps that use a coaxial magnetic coupling to transmit torque to an impeller. A standard electric motor drives a set of permanent magnets that are mounted on a carrier or drive assembly.
Magnetic Drive Pumps: Learn more
| Product Name | Notes |
|---|---|
| Material: ETFE lined Performance: 25-330 gpm - ANSI Features EXTREME RELIABILITY • Flows to 330 gpm or 320 ft. TDH @ 60 Hz • Non-metallic solution contact ETFE • Up... | |
| Material: PP, CPVC, PVDF, ECTFE Performance: 1-9 gpm Features • Flows to 9 gpm or 19 ft. TDH @ 60 Hz • Non-metallic solution contact PP, CPVC, PVDF or ECTFE... | |
| Material: PP, CPVC, PVDF, ECTFE Performance: 2-14 gpm Features LEAK-PROOF, NON-METALLIC DESIGN • Flows to 12 gpm or 24 ft. TDH @ 60 Hz • Non-metallic solution contact PP, CPVC,... | |
| Material: PP, PVDF Performance: 1-25 gpm Features • Flows from 1 to 25 gpm @ 60 Hz (3 - 78 LPM @ 50 Hz) • Non-metallic solution contact PP, PVDF,... | |
| Material: PP, PVDF Performance: 10-70 gpm Features • Flows to 70 gpm or 56 ft. TDH @ 60 Hz (220 LPM or 12m @ 50 Hz) • Non-metallic solution contact... | |
| Material: PP, PVDF Performance: 15-130 gpm Features • Flows to 130 gpm or 97 ft. TDH @ 60 Hz • Non-metallic solution contact • High operating efficiency - up to... | |
| Material: PP, PVDF Performance: 25-200 gpm Features • Flows to 255 gpm or 135 ft. TDH @ 60 Hz (804 LPM or 28.6m @ 50 Hz) • Non-metallic solution contact... | |
| Material: PP, PVDF Performance: 5-45 gpm Features SEAL-LESS and LEAK-PROOF for total solution containment reliable, trouble-free pumping • Corrosion resistant PP, PVDF, PPS SS316 • Centrifugal - quiet, vibration-free • |