Serfilco, Ltd. Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| Material: CPVC, PP Features • Large surface area • CPVC and polypropylene construction • Interchangeable • Wide range of convenient sizes • 15 micron seamless sleeve • Easy to clean... | |
| Material: Fibrillated pure PP (10", 20", 30", 40") Performance: 1µm, 3µm, 5µm, 10µm, 15µm, 20µm, 30µm, 50µm, 75µm, 100µm Features • 100% Pure PP with PP center core • Fibrillated... | |
| Material: PE / PP Performance: 48oz / 28", 90oz / 48 Features P for Chemicals / Plating W for Water Specifications MAXI-CARB PE Constructed like Carbo-Fyne PE except oversized for... | |
| Material: PE, PP (10", 20", 30") Performance: 7oz / 10 Features P for Chemicals / Plating W for Water Specifications CARBONEX P Porous polyethylene outer shell which serves as a... | |
| Material: PE/PP (4", 6", 9 3/4", 10", 20", 30") Performance: 4oz/10 Features P for Chemicals / Plating PE for Chemicals / Electronics W for Water Specifications CARBO-FYNE P Cartridge contains... | |
| Material: Plastic Performance: 15-45 sq. ft. Features • Non-metallic solution contact PVC, CPVC or PP construction EPDM elastomers standard, FKM optional • Heavy duty construction Pressure and temperature capabilities to... | |
| Material: PP (10", 20", 30") Performance: 5oz/10 Features P for Chemicals / Plating W for Water Specifications CARBO-WIND P Polypropylene outer winding serves as a 50 micron prefilter which houses... | |
| Material: PP (10", 20", 30", 40") Performance: 0.1µm, 0.45µm, 1µm, 2µm, 5µm (Absolute pore size) 180°F Features • All PP with EPDM or FKM elastomers • Chemical compatibility including solvents,... | |
| Material: PP Coton (9 3/4", 18") Performance: 1µm, 3µm, 5µm, 10µm, 15µm, 20µm, 30µm, 50µm, 75µm, 100µm, Features 4" DIAMETER x 9 3/4" LONG 4" DIAMETER x 18" LONG Specifications... | |
| Material: PP, Coton, HI-PERF, Glass, Core: PP, PVDF, Tin or SS ( 4", 6", 10", 20", 30", 40") Performance: 0.5µm, 1µm, 3µm, 5µm, 10µm, 15µm, 20µm, 30µm, 50µm, 75µm, 100µm,... |