Serfilco, Ltd. Datasheets for Drum Pumps

Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application.
Drum Pumps: Learn more

Product Name Notes
Material: PP Performance: 11gpm Features • Ideal for low volume transfer • PP • 27" or 39" length Specifications Versatile, lightweight pump for the transfer of acids or alkalies from...
Material: PP, PP, CPVC, PVDF, SS, CPVC/PVDF Performance: 33 gpm Features Kit consists of : • Motor • Pump tube assembly • PVC hose: 6 ft. • Dispensing nozzle •
Material: SS316 Performance: 17 gpm / 64 lpm 174 psi / 12 bar Features • Rugged construction All SS 316 Choice of stater elastomers • Industrial Series 700 or Sanitary...
Performance: 25 gpm Features • Accuracy - within 0.5%. Meter employs "Teach In" calibration or preset "K factors" for various specific gravities. No more estimating or using floor scales to...