Serfilco, Ltd. Series 'FES' Self-Priming Magnetic Coupled Pumps P-51-0732 KT

Description
Material: PP, PVDF Performance: 15-130 gpm Features • Flows to 130 gpm or 97 ft. TDH @ 60 Hz • Non-metallic solution contact • High operating efficiency - up to 70% • Capable of running dry without damage • Powerful rare earth magnets Provide sure coupling • Choice of connections - NPT, BSP, flanges or unions • Accepts standard motors NEMA or IEC metric Specifications Series 'FE' magnetic coupled pumps are seal-less and "leak-proof", providing total solution containment. They are available in a choice of two different corrosion resistant materials for a wide range of chemical and temperature compatibility and are ideal for handling even the most difficult applications. The Series 'FE' magnetic coupled pumps offer extremely high operating efficiencies for their size; up to 70%. This technological advancement results in smaller motor horsepower and means lower energy consumption and operating costs over the long life cycle of the pump. These pumps utilize powerful rare earth magnets which allow them to operate at full flow with a full size impeller while handling liquids over 1.8 specific gravity. Additionally the Series 'FE' is capable of running dry without damage when equipped with the standard carbon bushing and under optimum operating conditions. This helps protect the pump from operator errors and system upsets. Their innovative and highly efficient design, and low energy consumption make these pumps one of the most versatile and economical centrifugal pumps on the market. Standard models are constructed of glass-fiber reinforced polypropylene or carbon-fiber reinforced PVDF for suction casing, magnet liner and impeller. Impeller magnets are encapsulated in unfilled polypropylene or unfilled PVDF. The front and rear thrust rings and shaft are high purity, fluoride resistant alumina ceramic. The impeller thrust ring is molybdenum disulfide filled PTFE. The casing O-ring is FKM. Maximum pump pressure; 90 psi. Motors are continuous-duty. Single phase motors are supplied with 8 ft. of 3-wire cord and plug.
Datasheet
Description
Material: PP, PVDF Performance: 15-130 gpm Features • Flows to 130 gpm or 97 ft. TDH @ 60 Hz • Non-metallic solution contact • High operating efficiency - up to 70% • Capable of running dry without damage • Powerful rare earth magnets Provide sure coupling • Choice of connections - NPT, BSP, flanges or unions • Accepts standard motors NEMA or IEC metric Specifications Series 'FE' magnetic coupled pumps are seal-less and "leak-proof", providing total solution containment. They are available in a choice of two different corrosion resistant materials for a wide range of chemical and temperature compatibility and are ideal for handling even the most difficult applications. The Series 'FE' magnetic coupled pumps offer extremely high operating efficiencies for their size; up to 70%. This technological advancement results in smaller motor horsepower and means lower energy consumption and operating costs over the long life cycle of the pump. These pumps utilize powerful rare earth magnets which allow them to operate at full flow with a full size impeller while handling liquids over 1.8 specific gravity. Additionally the Series 'FE' is capable of running dry without damage when equipped with the standard carbon bushing and under optimum operating conditions. This helps protect the pump from operator errors and system upsets. Their innovative and highly efficient design, and low energy consumption make these pumps one of the most versatile and economical centrifugal pumps on the market. Standard models are constructed of glass-fiber reinforced polypropylene or carbon-fiber reinforced PVDF for suction casing, magnet liner and impeller. Impeller magnets are encapsulated in unfilled polypropylene or unfilled PVDF. The front and rear thrust rings and shaft are high purity, fluoride resistant alumina ceramic. The impeller thrust ring is molybdenum disulfide filled PTFE. The casing O-ring is FKM. Maximum pump pressure; 90 psi. Motors are continuous-duty. Single phase motors are supplied with 8 ft. of 3-wire cord and plug.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'FES' Self-Priming Magnetic Coupled Pumps - P-51-0732 KT - Serfilco, Ltd.
Northbrook, IL, USA
Series 'FES' Self-Priming Magnetic Coupled Pumps
P-51-0732 KT
Series 'FES' Self-Priming Magnetic Coupled Pumps P-51-0732 KT
Material: PP, PVDF Performance: 15-130 gpm Features • Flows to 130 gpm or 97 ft. TDH @ 60 Hz • Non-metallic solution contact • High operating efficiency - up to 70% • Capable of running dry without damage • Powerful rare earth magnets Provide sure coupling • Choice of connections - NPT, BSP, flanges or unions • Accepts standard motors NEMA or IEC metric Specifications Series 'FE' magnetic coupled pumps are seal-less and "leak-proof", providing total solution containment. They are available in a choice of two different corrosion resistant materials for a wide range of chemical and temperature compatibility and are ideal for handling even the most difficult applications. The Series 'FE' magnetic coupled pumps offer extremely high operating efficiencies for their size; up to 70%. This technological advancement results in smaller motor horsepower and means lower energy consumption and operating costs over the long life cycle of the pump. These pumps utilize powerful rare earth magnets which allow them to operate at full flow with a full size impeller while handling liquids over 1.8 specific gravity. Additionally the Series 'FE' is capable of running dry without damage when equipped with the standard carbon bushing and under optimum operating conditions. This helps protect the pump from operator errors and system upsets. Their innovative and highly efficient design, and low energy consumption make these pumps one of the most versatile and economical centrifugal pumps on the market. Standard models are constructed of glass-fiber reinforced polypropylene or carbon-fiber reinforced PVDF for suction casing, magnet liner and impeller. Impeller magnets are encapsulated in unfilled polypropylene or unfilled PVDF. The front and rear thrust rings and shaft are high purity, fluoride resistant alumina ceramic. The impeller thrust ring is molybdenum disulfide filled PTFE. The casing O-ring is FKM. Maximum pump pressure; 90 psi. Motors are continuous-duty. Single phase motors are supplied with 8 ft. of 3-wire cord and plug.

Material: PP, PVDF Performance: 15-130 gpm

Features
• Flows to 130 gpm or 97 ft. TDH @ 60 Hz
• Non-metallic solution contact
• High operating efficiency - up to 70%
• Capable of running dry without damage
• Powerful rare earth magnets Provide sure coupling
• Choice of connections - NPT, BSP, flanges or unions
• Accepts standard motors NEMA or IEC metric

Specifications
Series 'FE' magnetic coupled pumps are seal-less and "leak-proof", providing total solution containment. They are available in a choice of two different corrosion resistant materials for a wide range of chemical and temperature compatibility and are ideal for handling even the most difficult applications.
The Series 'FE' magnetic coupled pumps offer extremely high operating efficiencies for their size; up to 70%. This technological advancement results in smaller motor horsepower and means lower energy consumption and operating costs over the long life cycle of the pump.
These pumps utilize powerful rare earth magnets which allow them to operate at full flow with a full size impeller while handling liquids over 1.8 specific gravity.
Additionally the Series 'FE' is capable of running dry without damage when equipped with the standard carbon bushing and under optimum operating conditions. This helps protect the pump from operator errors and system upsets.
Their innovative and highly efficient design, and low energy consumption make these pumps one of the most versatile and economical centrifugal pumps on the market.
Standard models are constructed of glass-fiber reinforced polypropylene or carbon-fiber reinforced PVDF for suction casing, magnet liner and impeller. Impeller magnets are encapsulated in unfilled polypropylene or unfilled PVDF. The front and rear thrust rings and shaft are high purity, fluoride resistant alumina ceramic. The impeller thrust ring is molybdenum disulfide filled PTFE. The casing O-ring is FKM. Maximum pump pressure; 90 psi.
Motors are continuous-duty. Single phase motors are supplied with 8 ft. of 3-wire cord and plug.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-51-0732 KT
Product Name Series 'FES' Self-Priming Magnetic Coupled Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
14A20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.3 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 3.00 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details