Serfilco, Ltd. Laboratory Drum Pumps P-55-9005

Description
Material: PP Performance: 11gpm Features • Ideal for low volume transfer • PP • 27" or 39" length Specifications Versatile, lightweight pump for the transfer of acids or alkalies from glass carboys and similar containers. Pump will handle liquids to 250 cps. Motor is 160 watt with built-in overload and manual reset for safety. Includes 16' cord with molded plug, 10' of 1/2" vinyl hose, PP flow nozzle & wall bracket.
Datasheet
Description
Material: PP Performance: 11gpm Features • Ideal for low volume transfer • PP • 27" or 39" length Specifications Versatile, lightweight pump for the transfer of acids or alkalies from glass carboys and similar containers. Pump will handle liquids to 250 cps. Motor is 160 watt with built-in overload and manual reset for safety. Includes 16' cord with molded plug, 10' of 1/2" vinyl hose, PP flow nozzle & wall bracket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laboratory Drum Pumps - P-55-9005 - Serfilco, Ltd.
Northbrook, IL, USA
Laboratory Drum Pumps
P-55-9005
Laboratory Drum Pumps P-55-9005
Material: PP Performance: 11gpm Features • Ideal for low volume transfer • PP • 27" or 39" length Specifications Versatile, lightweight pump for the transfer of acids or alkalies from glass carboys and similar containers. Pump will handle liquids to 250 cps. Motor is 160 watt with built-in overload and manual reset for safety. Includes 16' cord with molded plug, 10' of 1/2" vinyl hose, PP flow nozzle & wall bracket.

Material: PP Performance: 11gpm

Features
• Ideal for low volume transfer
• PP
• 27" or 39" length

Specifications
Versatile, lightweight pump for the transfer of acids or alkalies from glass carboys and similar containers. Pump will handle liquids to 250 cps. Motor is 160 watt with built-in overload and manual reset for safety. Includes 16' cord with molded plug, 10' of 1/2" vinyl hose, PP flow nozzle & wall bracket.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-55-9005
Product Name Laboratory Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 600.0 psi (422 m of Water)
Power Source Air or Pneumatic
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details