Serfilco, Ltd. Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| Material: Cast iron - Metal Performance: 20-140 gpm Features • Flows to 142 gpm or 90 ft. TDH @ 60 Hz (448 LPM or 19.1m @ 50 Hz) • Cast... | |
| Material: Cast iron Performance: 15-150 gpm Features • Flows to 180 U. S. gpm or 90 ft. TDH @ 60 Hz • Available in 13",20", 32" and 44" column length... | |
| Material: Cast iron Performance: 50-400 gpm Features • Flows to 420 gpm or 82 ft. TDH @ 60 Hz (1325 LPM or 17.4m @ 50 Hz) • SS 316 shaft,... | |
| Material: Cast iron, Cast SS316 Performance: 10-160 gpm Features • Flows to 160 U. S. gpm or 90 ft. TDH @ 60 Hz (510 LPM or 19.5m @ 50 Hz)... | |
| Material: Cast iron, Cast SS316 Performance: 10-160 gpm Features • Flows to 160 U. S. gpm or 90 ft. TDH @ 60 Hz • Available in cast iron or all... | |
| Material: Cast SS316 Performance: 15-150 gpm Features • Flows to 180 gpm or 90 ft. TDH @ 60 Hz • Available in13", 20", 32" and 44" • Available in two... | |
| Material: CPVC Performance: 60-650 gpm Features • Non-metallic solution contact CPVC construction to 160°F • To 650 gpm or 175 FT. TDH @ 60 Hz • Can run dry indefinitely... | |
| Material: CPVC, PP Performance: 50-400 gpm Features • Flows to 400 gpm or 170 FT. TDH @ 60 Hz • Non-metallic solution contact PPP or CPVC • Can run dry... | |
| Material: CPVC, PP Performance: 50-400 gpm Features • Non-metallic solution contact PPP high temperature polypropylene or CPVC • Centrifugal, quiet, vibration free • Single or double mechanical seal with EPDM... | |
| Material: CPVC, PVDF Performance: 10-60 gpm Features • Flows to 68 gpm or 167 ft. TDH @ 60 Hz • Non-metallic solution contact CPVC, PVDF • Single mechanical seal • | |
| Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53 FT. TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single... | |
| Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53' TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single or... | |
| Material: Noryl Performance: 20-120 gpm Features • Non-metallic solution contact 30% glass-filled Noryl • To 135 gpm or 88 ft. TDH @ 60 Hz • Single mechanical seal carbon /... | |
| Material: Noryl, PPS - Plastic Performance: 10-100 gpm Features • Flows to 100 gpm or 73 ft. TDH @ 60 Hz (315 LPM or 15m @ 50 Hz) • Noryl... | |
| Material: PP, CPVC, PVDF Performance: 10-55 gpm Features Efficient and dependable performance • Flows to 92 gpm or 68 ft. TDH @ 60 Hz (288 LPM or 14.4m @ 50... | |
| Material: PP, CPVC, PVDF Performance: 2-18 gpm Features • Flows to 20 gpm or 15ft. TDH @ 60 Hz • Non-metallic solution contact CPVC, PP, PVDF • Dry operation will... | |
| Material: PP, CPVC, PVDF Performance: 2-22 gpm Features • Flows to 20 gpm at 4 psi or 2 gpm at 23 psi • Non-metallic solution contact PP, CPVC or 100%... | |
| Material: PP, CPVC, PVDF Performance: 20-175 gpm Features HIGH EFFICIENCY AND LOW ENERGY USAGE • Flows to 185gpm or 145ft. TDH @ 60 Hz • Non-metallic solution contact - PPP,... | |
| Material: PP, CPVC, PVDF Performance: 20-90 gpm Features Efficient and dependable performance • Flows to 92 gpm or 68 ft. TDH @ 60 Hz (288 LPM or 14.4m @ 50... | |
| Material: PP, PPS, PE- Plastic Performance: 20-225 gpm Features • Flows to 270 gpm or 120' TDH • Choice of materials - glass reinforced polyester, PP or PPS with SS316... | |
| Material: SS304, PP, PE, PPSMetal/plastic Performance: 15-150 gpm Features • Corrosion resistant materials SS casing, fiberglass reinforced polyester, PP, or PPS • Suction lift to 20' • Flows to 170... |