Serfilco, Ltd. Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| Features • Skim rates to 80 GPM • Lightweight, easy to install Retrofit to existing pump inlet • Constructed of CPVC with polypropylene floating weir May be used for strong... | |
| Material: CPVC, PP Performance: 1500-4200 gph Features • Flow rates from 1800 to 4200 GPH • Non-metallic solution contact PP, CPVC or PVDF with EPDM elastomers. FKM elastomers optional. • | |
| Material: CPVC, PP Performance: 200-1000 gph Features • Flow rates to 1,000 GPH • Non-metallic solution contact CPVC or PVDF with EPDM elastomers.FKM elastomers optional. • Runs dry without damage... | |
| Material: CPVC, PP, PVDF Performance: 1000 gph Features • Flow rates to 1,000 GPH • Non-metallic solution contact • EPDM elastomers standard FKM optional • Runs dry without damage • | |
| Material: CPVC, PP, PVDF Performance: 1700 - 3200 gph Features • Series 'M' magnetic coupled pumps which can run dry without damage! • Corrosion resistant PVC hooded mounting base • | |
| Material: CPVC, PP, PVDF Performance: 300 - 800 gph Features • Non-metallic solution contact Select materials of construction for compatibility with solutions, operating temperature and pressure. • Flow rates to... | |
| Material: CPVC, PP, PVDF Performance: 3000 - 8500 gph Features • Flow rates to 8500 GPH • Non-metallic solution contact • PP, CPVC and PVDF systems available • SS external... | |
| Material: CPVC, PP, PVDF Performance: 600 - 1200 gph Features The SERFILCO Space-Saver 'SX' Series is engineered to provide reliable, high performance filtration in a small package. These compact pump... | |
| Material: CPVC, PVC, PP, PVDF Performance: 1-40 gpm Features • Non-metallic solution contact • Heavy duty construction • Pressure ratings to 160 psi • Clamp ring closure or optional external... | |
| Material: CPVC, PVDF Performance: 545 - 4200 gph Features • Non-metallic solution contact Select materials of construction for compatibility with solutions, operating temperature and pressure. • Flow rates to 4200... | |
| Material: CPVC, PVDF Performance: 720-3400 gph Specifications Open bag filters are ideal for applications where quick change reusability of a gravity filter is desired. The filter bags are attached to... | |
| Material: FRP Performance: 8-320 gpm to 125 psi Features • Non-metallic solution contact • Heavy duty construction • Rated to 125 psi from 32°F to 200°F • Two sizes available... | |
| Material: Plastic Performance: 15-45 sq. ft. Features • Non-metallic solution contact PVC, CPVC or PP construction EPDM elastomers standard, FKM optional • Heavy duty construction Pressure and temperature capabilities to... | |
| Material: PP, Nylon Performance: 1-30 gpm Features • For hot and cold service to 250°F • Operating Pressure to 125 psi • Air vent button screw & spring drain plug... | |
| Material: PP, PVDF Performance: 4-150 gpm Plastic Features • High purity non-metallic solution contact • Proven durability and ease of service • Standard heavy duty flange connections • 0-60 psi... | |
| Material: PVC Performance: 26-400 gpm Features • Rugged construction, non-metallic solution contact • Flows to 400 gpm • High capacity - 26" filter cartridges • Standard 0-60 psi gauge with... | |
| Material: PVC Performance: 7-200 gpm to 125 psi Features • Non-metallic solution contact PVC construction with EPDM or FKM "O"-ring • Heavy Duty construction • Rated 125 PSI at 70°F... | |
| Material: PVC, CPVC, Performance: 1800 - 6000 gph Specifications The SERFILCO Space-Saver 'J' Series is engineered to provide reliable, high performance filtration in a small package. These compact pump and... | |
| Material: PVC, CPVC, PP Performance: 12-150 gpm Features • Non-metallic solution contact CPVC, PVC or PP • Heavy duty construction • Pressure ratings to 80 psi • Positive O-Ring seal... | |
| Material: PVC, CPVC, PP Performance: 8500 - 21000 gph Features • High flow rate 8,500 to 21,000gpm • Non-metallic, PVC CPVC PPP construction • High capacity - to 130 cartridge... | |
| Material: PVC, CPVC, PP, PVDF Performance: 100 - 300 gph Features • Flow rates to 345 GPH @ 60 Hz provides • Nearly 10 turnovers per hour on 35 gallon... | |
| Material: PVC, CPVC, PP, PVDF Performance: 200 - 600 gph Features • Seal-less magnetic drive pumps Labmaster 'LX' filtration systems feature highly efficient seal-less magnetic coupled pumps for total solution... | |
| Material: PVC, CPVC, PP, PVDF Performance: 3-75 gpm Features • Non-metallic solution contact • Heavy duty construction • Pressure ratings up to 135 psi • 0-60 psi pressure gauge, mounted... | |
| Material: Rubber lined Steel Performance: 60-350 gpm Cartridge or Disc Features • Non-metallic solution contact • Maximum temperature 180°F • Cartridge or disc designs • High flow rates up to... | |
| Material: ST, SS304, SS316 Performance: 1-150 gpm | |
| Material: ST, SS304, SS316 Performance: 33-450 gpm bag or cartridge Features • ST, SS304 or SS316 construction • Large capacity 448 cartridge 26.4 sq.ft multi-bag • 150 PSI OR 300... | |
| Material: ST, SS316 Performance: Automatic 2-646 gpm Features • Unattended operation Automatically indexing media allows continuous filtration, even with varying input or solids content. • Choice of materials ST or... | |
| Material: ST, SS | |
| Performance: 200-12,000 gph |