Serfilco, Ltd. Series 'HF' Horizontal Pumps P-47-5028

Description
Material: CPVC, PP Performance: 50-400 gpm Features • Non-metallic solution contact PPP high temperature polypropylene or CPVC • Centrifugal, quiet, vibration free • Single or double mechanical seal with EPDM or FKM elastomers • Chemical duty motor • ANSI dimensional - with optional flanged connections Specifications The Series 'HF' Horizontal pump represents the next generation of molded pumps from SERFILCO. The 'HF' retains a robust design and non-metallic solution contact to meet the most demanding applications while providing the choice of materials of construction and economy found in all of our molded pumps. The 'HF' is offered in a choice of our exclusive PPP high temperature polypropylene or CPVC construction and is ANSI dimensional with the optional flanged connections. The totally enclosed impeller is molded to close tolerances which allow this pump to operate at peak horsepower efficiency across a broad range of operational flow and head requirements. The external mechanical seal and impeller sleeve design isolates metal components to provide non-metallic solution contact with the pumped solution. The standard (M8) seal assembly has silicon carbide seal faces and is the most durable and longest lasting mechanical seal available. The double mechanical seal models require water lubrication of the seal faces and allows the pump to be used for solutions containing abrasives high salt concentrations and for electroless plating solutions. Standard models have sleeved shafts for non-metallic solution contact, all hardware not in solution contact is SS. Elastomers are EPDM or optional FKM. All models have an enclosed impeller and externally mounted Type 21 mechanical seal with silicon carbide seal faces.A double mechanical seal is recommended for solutions containing abrasives and for high temperature of other critical service. Motor is painted with two-part epoxy paint. ANSI 150 lb flange connections are optional.
Datasheet
Description
Material: CPVC, PP Performance: 50-400 gpm Features • Non-metallic solution contact PPP high temperature polypropylene or CPVC • Centrifugal, quiet, vibration free • Single or double mechanical seal with EPDM or FKM elastomers • Chemical duty motor • ANSI dimensional - with optional flanged connections Specifications The Series 'HF' Horizontal pump represents the next generation of molded pumps from SERFILCO. The 'HF' retains a robust design and non-metallic solution contact to meet the most demanding applications while providing the choice of materials of construction and economy found in all of our molded pumps. The 'HF' is offered in a choice of our exclusive PPP high temperature polypropylene or CPVC construction and is ANSI dimensional with the optional flanged connections. The totally enclosed impeller is molded to close tolerances which allow this pump to operate at peak horsepower efficiency across a broad range of operational flow and head requirements. The external mechanical seal and impeller sleeve design isolates metal components to provide non-metallic solution contact with the pumped solution. The standard (M8) seal assembly has silicon carbide seal faces and is the most durable and longest lasting mechanical seal available. The double mechanical seal models require water lubrication of the seal faces and allows the pump to be used for solutions containing abrasives high salt concentrations and for electroless plating solutions. Standard models have sleeved shafts for non-metallic solution contact, all hardware not in solution contact is SS. Elastomers are EPDM or optional FKM. All models have an enclosed impeller and externally mounted Type 21 mechanical seal with silicon carbide seal faces.A double mechanical seal is recommended for solutions containing abrasives and for high temperature of other critical service. Motor is painted with two-part epoxy paint. ANSI 150 lb flange connections are optional.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'HF' Horizontal Pumps - P-47-5028 - Serfilco, Ltd.
Northbrook, IL, USA
Series 'HF' Horizontal Pumps
P-47-5028
Series 'HF' Horizontal Pumps P-47-5028
Material: CPVC, PP Performance: 50-400 gpm Features • Non-metallic solution contact PPP high temperature polypropylene or CPVC • Centrifugal, quiet, vibration free • Single or double mechanical seal with EPDM or FKM elastomers • Chemical duty motor • ANSI dimensional - with optional flanged connections Specifications The Series 'HF' Horizontal pump represents the next generation of molded pumps from SERFILCO. The 'HF' retains a robust design and non-metallic solution contact to meet the most demanding applications while providing the choice of materials of construction and economy found in all of our molded pumps. The 'HF' is offered in a choice of our exclusive PPP high temperature polypropylene or CPVC construction and is ANSI dimensional with the optional flanged connections. The totally enclosed impeller is molded to close tolerances which allow this pump to operate at peak horsepower efficiency across a broad range of operational flow and head requirements. The external mechanical seal and impeller sleeve design isolates metal components to provide non-metallic solution contact with the pumped solution. The standard (M8) seal assembly has silicon carbide seal faces and is the most durable and longest lasting mechanical seal available. The double mechanical seal models require water lubrication of the seal faces and allows the pump to be used for solutions containing abrasives high salt concentrations and for electroless plating solutions. Standard models have sleeved shafts for non-metallic solution contact, all hardware not in solution contact is SS. Elastomers are EPDM or optional FKM. All models have an enclosed impeller and externally mounted Type 21 mechanical seal with silicon carbide seal faces.A double mechanical seal is recommended for solutions containing abrasives and for high temperature of other critical service. Motor is painted with two-part epoxy paint. ANSI 150 lb flange connections are optional.

Material: CPVC, PP Performance: 50-400 gpm

Features
• Non-metallic solution contact PPP high temperature polypropylene or CPVC
• Centrifugal, quiet, vibration free
• Single or double mechanical seal with EPDM or FKM elastomers
• Chemical duty motor
• ANSI dimensional - with optional flanged connections

Specifications
The Series 'HF' Horizontal pump represents the next generation of molded pumps from SERFILCO. The 'HF' retains a robust design and non-metallic solution contact to meet the most demanding applications while providing the choice of materials of construction and economy found in all of our molded pumps.
The 'HF' is offered in a choice of our exclusive PPP high temperature polypropylene or CPVC construction and is ANSI dimensional with the optional flanged connections.
The totally enclosed impeller is molded to close tolerances which allow this pump to operate at peak horsepower efficiency across a broad range of operational flow and head requirements.
The external mechanical seal and impeller sleeve design isolates metal components to provide non-metallic solution contact with the pumped solution. The standard (M8) seal assembly has silicon carbide seal faces and is the most durable and longest lasting mechanical seal available. The double mechanical seal models require water lubrication of the seal faces and allows the pump to be used for solutions containing abrasives high salt concentrations and for electroless plating solutions.
Standard models have sleeved shafts for non-metallic solution contact, all hardware not in solution contact is SS. Elastomers are EPDM or optional FKM. All models have an enclosed impeller and externally mounted Type 21 mechanical seal with silicon carbide seal faces.A double mechanical seal is recommended for solutions containing abrasives and for high temperature of other critical service. Motor is painted with two-part epoxy paint. ANSI 150 lb flange connections are optional.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-47-5028
Product Name Series 'HF' Horizontal Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
ELIKA® Helical Gear Pumps - ELI4AC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details