Serfilco, Ltd. Series 'E' Vertical Pumps P-45-0027 1AH

Description
Material: PP, CPVC, PVDF Performance: 2-18 gpm Features • Flows to 20 gpm or 15ft. TDH @ 60 Hz • Non-metallic solution contact CPVC, PP, PVDF • Dry operation will not damage pump • Chemical duty motor - 1/8 HP • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Shaft vapor seal protects motor bearings and atmosphere Specifications The rugged Series 'E' sump pump is a tough, all machined pump designed for years of trouble-free operation. This pump features a cantilevered, sleeved SS shaft which eliminates bearings and seals, resulting in a pump that can run dry without damage. A vapor seal between the rotating shaft and the support column protects the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the semi-enclosed bottom impeller provides efficient flow performance at low horsepower. A unique characteristic of the Series 'E' pump is its ability to perform on continuous duty as a level control when an optional suction extension pipe is installed. With the motor energized, the pump will self-prime when liquid is above impeller level. The solution level will then be pumped down to the end of the suction extension, the pump will lose prime, then reprime when liquid again reaches the impeller. Discharge pipe assembly, suction extension and suction strainer are available options.
Datasheet
Description
Material: PP, CPVC, PVDF Performance: 2-18 gpm Features • Flows to 20 gpm or 15ft. TDH @ 60 Hz • Non-metallic solution contact CPVC, PP, PVDF • Dry operation will not damage pump • Chemical duty motor - 1/8 HP • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Shaft vapor seal protects motor bearings and atmosphere Specifications The rugged Series 'E' sump pump is a tough, all machined pump designed for years of trouble-free operation. This pump features a cantilevered, sleeved SS shaft which eliminates bearings and seals, resulting in a pump that can run dry without damage. A vapor seal between the rotating shaft and the support column protects the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the semi-enclosed bottom impeller provides efficient flow performance at low horsepower. A unique characteristic of the Series 'E' pump is its ability to perform on continuous duty as a level control when an optional suction extension pipe is installed. With the motor energized, the pump will self-prime when liquid is above impeller level. The solution level will then be pumped down to the end of the suction extension, the pump will lose prime, then reprime when liquid again reaches the impeller. Discharge pipe assembly, suction extension and suction strainer are available options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'E' Vertical Pumps - P-45-0027 1AH - Serfilco, Ltd.
Northbrook, IL, USA
Series 'E' Vertical Pumps
P-45-0027 1AH
Series 'E' Vertical Pumps P-45-0027 1AH
Material: PP, CPVC, PVDF Performance: 2-18 gpm Features • Flows to 20 gpm or 15ft. TDH @ 60 Hz • Non-metallic solution contact CPVC, PP, PVDF • Dry operation will not damage pump • Chemical duty motor - 1/8 HP • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Shaft vapor seal protects motor bearings and atmosphere Specifications The rugged Series 'E' sump pump is a tough, all machined pump designed for years of trouble-free operation. This pump features a cantilevered, sleeved SS shaft which eliminates bearings and seals, resulting in a pump that can run dry without damage. A vapor seal between the rotating shaft and the support column protects the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the semi-enclosed bottom impeller provides efficient flow performance at low horsepower. A unique characteristic of the Series 'E' pump is its ability to perform on continuous duty as a level control when an optional suction extension pipe is installed. With the motor energized, the pump will self-prime when liquid is above impeller level. The solution level will then be pumped down to the end of the suction extension, the pump will lose prime, then reprime when liquid again reaches the impeller. Discharge pipe assembly, suction extension and suction strainer are available options.

Material: PP, CPVC, PVDF Performance: 2-18 gpm

Features
• Flows to 20 gpm or 15ft. TDH @ 60 Hz
• Non-metallic solution contact CPVC, PP, PVDF
• Dry operation will not damage pump
• Chemical duty motor - 1/8 HP
• Centrifugal - quiet, vibration-free
• In- or out-of-tank installation
• Shaft vapor seal protects motor bearings and atmosphere

Specifications
The rugged Series 'E' sump pump is a tough, all machined pump designed for years of trouble-free operation. This pump features a cantilevered, sleeved SS shaft which eliminates bearings and seals, resulting in a pump that can run dry without damage. A vapor seal between the rotating shaft and the support column protects the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the semi-enclosed bottom impeller provides efficient flow performance at low horsepower.
A unique characteristic of the Series 'E' pump is its ability to perform on continuous duty as a level control when an optional suction extension pipe is installed.
With the motor energized, the pump will self-prime when liquid is above impeller level. The solution level will then be pumped down to the end of the suction extension, the pump will lose prime, then reprime when liquid again reaches the impeller.
Discharge pipe assembly, suction extension and suction strainer are available options.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-45-0027 1AH
Product Name Series 'E' Vertical Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.5 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 5.00 HP
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details