Serfilco, Ltd. Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| Performance: Motor/Starters Features • UL Class 10 overload relay trip time • Corrosion resistant PVC enclosures • Ambient temperature compensated -20° to +60°C • Adjustable thermal overload protection with reset... |