Serfilco, Ltd. Series 'EH' Vertical Pumps P-45-0655 T

Description
Material: PP, CPVC, PVDF Performance: 20-175 gpm Features HIGH EFFICIENCY AND LOW ENERGY USAGE • Flows to 185gpm or 145ft. TDH @ 60 Hz • Non-metallic solution contact - PPP, CPVC, PVDF • Shaft vapor seal protects motor bearing and atmosphere • Runs dry • Chemical duty motor (1.0 - 7.5 HP) • Centrifugal - quiet, vibration-free • In or out-of-tank installation • Choice of 12" or 18" column • NPT or BSP connections Specifications The Series 'EH' Sump Pump features a cantilevered, sleeved, SS shaft with vapor seal between the rotating shaft and the support column to further protect the motor.The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry without damage. A compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully-enclosed bottom impeller provides high hydraulic efficiency at low horsepower. A unique characteristic of all Series 'EH' pumps is their ability to lift solution with an optional suction extension pipe installed. With the motor energized, the pump will self-prime when liquid is at impeller level. The solution level will then be pumped down to the end of the suction extension to a maximum depth of 9 ft. (2.7m). The pump will lose prime, then automatically re-prime when liquid again reaches the impeller.
Datasheet
Description
Material: PP, CPVC, PVDF Performance: 20-175 gpm Features HIGH EFFICIENCY AND LOW ENERGY USAGE • Flows to 185gpm or 145ft. TDH @ 60 Hz • Non-metallic solution contact - PPP, CPVC, PVDF • Shaft vapor seal protects motor bearing and atmosphere • Runs dry • Chemical duty motor (1.0 - 7.5 HP) • Centrifugal - quiet, vibration-free • In or out-of-tank installation • Choice of 12" or 18" column • NPT or BSP connections Specifications The Series 'EH' Sump Pump features a cantilevered, sleeved, SS shaft with vapor seal between the rotating shaft and the support column to further protect the motor.The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry without damage. A compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully-enclosed bottom impeller provides high hydraulic efficiency at low horsepower. A unique characteristic of all Series 'EH' pumps is their ability to lift solution with an optional suction extension pipe installed. With the motor energized, the pump will self-prime when liquid is at impeller level. The solution level will then be pumped down to the end of the suction extension to a maximum depth of 9 ft. (2.7m). The pump will lose prime, then automatically re-prime when liquid again reaches the impeller.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'EH' Vertical Pumps - P-45-0655 T - Serfilco, Ltd.
Northbrook, IL, USA
Series 'EH' Vertical Pumps
P-45-0655 T
Series 'EH' Vertical Pumps P-45-0655 T
Material: PP, CPVC, PVDF Performance: 20-175 gpm Features HIGH EFFICIENCY AND LOW ENERGY USAGE • Flows to 185gpm or 145ft. TDH @ 60 Hz • Non-metallic solution contact - PPP, CPVC, PVDF • Shaft vapor seal protects motor bearing and atmosphere • Runs dry • Chemical duty motor (1.0 - 7.5 HP) • Centrifugal - quiet, vibration-free • In or out-of-tank installation • Choice of 12" or 18" column • NPT or BSP connections Specifications The Series 'EH' Sump Pump features a cantilevered, sleeved, SS shaft with vapor seal between the rotating shaft and the support column to further protect the motor.The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry without damage. A compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully-enclosed bottom impeller provides high hydraulic efficiency at low horsepower. A unique characteristic of all Series 'EH' pumps is their ability to lift solution with an optional suction extension pipe installed. With the motor energized, the pump will self-prime when liquid is at impeller level. The solution level will then be pumped down to the end of the suction extension to a maximum depth of 9 ft. (2.7m). The pump will lose prime, then automatically re-prime when liquid again reaches the impeller.

Material: PP, CPVC, PVDF Performance: 20-175 gpm

Features
HIGH EFFICIENCY AND LOW ENERGY USAGE
• Flows to 185gpm or 145ft. TDH @ 60 Hz
• Non-metallic solution contact - PPP, CPVC, PVDF
• Shaft vapor seal protects motor bearing and atmosphere
• Runs dry
• Chemical duty motor (1.0 - 7.5 HP)
• Centrifugal - quiet, vibration-free
• In or out-of-tank installation
• Choice of 12" or 18" column
• NPT or BSP connections

Specifications
The Series 'EH' Sump Pump features a cantilevered, sleeved, SS shaft with vapor seal between the rotating shaft and the support column to further protect the motor.The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry without damage. A compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully-enclosed bottom impeller provides high hydraulic efficiency at low horsepower.
A unique characteristic of all Series 'EH' pumps is their ability to lift solution with an optional suction extension pipe installed. With the motor energized, the pump will self-prime when liquid is at impeller level. The solution level will then be pumped down to the end of the suction extension to a maximum depth of 9 ft. (2.7m). The pump will lose prime, then automatically re-prime when liquid again reaches the impeller.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-45-0655 T
Product Name Series 'EH' Vertical Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details