Serfilco, Ltd. Series 'HP' Hand Dispensing Pump P-59-0008 5B

Description
Features A tough, quality engineered pump • QUALITY ENGINEERED THERMOPLASTIC CONSTRUCTION • CONTROLLED DISCHARGE RATE The pump discharges approximately one (1) quart on every complete forward and backward cycle. • SUCTION LIFT: Tested for 15 ft. minimum • DISCHARGE HEAD: Up to 25 ft. • VISCOSITIES UP TO 2000 SSU • TWO POSITION PUMP HANDLE Handle can be mounted above the pump or below. • TAMPER PROOF HANDLE Can be padlocked to protect against unauthorized use. • SELF-LUBRICATING PTFE PISTON RING Operates wet or dry for long life Specifications Designed for the transfer or dispensing of concentrates, additives or other liquids which are purchased in bulk but are used in small quantities. This low cost pump delivers one pint per stroke or one quart with the forward and back push/pull of the handle. The variety of materials of construction enables the user to select those which are specifically required for his individual needs according to chemical resistance charts. The use of this pump eliminates having to pour from one container to another and avoids costly and hazardous spilling and splashing.
Datasheet
Description
Features A tough, quality engineered pump • QUALITY ENGINEERED THERMOPLASTIC CONSTRUCTION • CONTROLLED DISCHARGE RATE The pump discharges approximately one (1) quart on every complete forward and backward cycle. • SUCTION LIFT: Tested for 15 ft. minimum • DISCHARGE HEAD: Up to 25 ft. • VISCOSITIES UP TO 2000 SSU • TWO POSITION PUMP HANDLE Handle can be mounted above the pump or below. • TAMPER PROOF HANDLE Can be padlocked to protect against unauthorized use. • SELF-LUBRICATING PTFE PISTON RING Operates wet or dry for long life Specifications Designed for the transfer or dispensing of concentrates, additives or other liquids which are purchased in bulk but are used in small quantities. This low cost pump delivers one pint per stroke or one quart with the forward and back push/pull of the handle. The variety of materials of construction enables the user to select those which are specifically required for his individual needs according to chemical resistance charts. The use of this pump eliminates having to pour from one container to another and avoids costly and hazardous spilling and splashing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'HP' Hand Dispensing Pump - P-59-0008 5B - Serfilco, Ltd.
Northbrook, IL, USA
Series 'HP' Hand Dispensing Pump
P-59-0008 5B
Series 'HP' Hand Dispensing Pump P-59-0008 5B
Features A tough, quality engineered pump • QUALITY ENGINEERED THERMOPLASTIC CONSTRUCTION • CONTROLLED DISCHARGE RATE The pump discharges approximately one (1) quart on every complete forward and backward cycle. • SUCTION LIFT: Tested for 15 ft. minimum • DISCHARGE HEAD: Up to 25 ft. • VISCOSITIES UP TO 2000 SSU • TWO POSITION PUMP HANDLE Handle can be mounted above the pump or below. • TAMPER PROOF HANDLE Can be padlocked to protect against unauthorized use. • SELF-LUBRICATING PTFE PISTON RING Operates wet or dry for long life Specifications Designed for the transfer or dispensing of concentrates, additives or other liquids which are purchased in bulk but are used in small quantities. This low cost pump delivers one pint per stroke or one quart with the forward and back push/pull of the handle. The variety of materials of construction enables the user to select those which are specifically required for his individual needs according to chemical resistance charts. The use of this pump eliminates having to pour from one container to another and avoids costly and hazardous spilling and splashing.

Features
A tough, quality engineered pump
• QUALITY ENGINEERED THERMOPLASTIC CONSTRUCTION
• CONTROLLED DISCHARGE RATE The pump discharges approximately one (1) quart on every complete forward and backward cycle.
• SUCTION LIFT: Tested for 15 ft. minimum
• DISCHARGE HEAD: Up to 25 ft.
• VISCOSITIES UP TO 2000 SSU
• TWO POSITION PUMP HANDLE Handle can be mounted above the pump or below.
• TAMPER PROOF HANDLE Can be padlocked to protect against unauthorized use.
• SELF-LUBRICATING PTFE PISTON RING Operates wet or dry for long life

Specifications
Designed for the transfer or dispensing of concentrates, additives or other liquids which are purchased in bulk but are used in small quantities. This low cost pump delivers one pint per stroke or one quart with the forward and back push/pull of the handle. The variety of materials of construction enables the user to select those which are specifically required for his individual needs according to chemical resistance charts. The use of this pump eliminates having to pour from one container to another and avoids costly and hazardous spilling and splashing.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-59-0008 5B
Product Name Series 'HP' Hand Dispensing Pump
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Ball Valve AODD Pumps - HDB11_2___HDB40 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 122.000 GPM (0.00 to 462.12 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Positive Displacement Pumps - 1218603 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 36.3 psi (25.49 m of Water)
Power Source 100 to 240 v
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI3 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 34.478 GPM (130.60 L/min)
View Details