Serfilco, Ltd. Series 'S' Self-Priming Horizontal Pumps P-64-13L4 P

Description
Material: PP, PPS, PE- Plastic Performance: 20-225 gpm Features • Flows to 270 gpm or 120' TDH • Choice of materials - glass reinforced polyester, PP or PPS with SS316 internal hardware • Non-metallic solution contact models available • Will reprime to 25 ft. (7.6m) vertical • Close-coupled to electric motor, gasoline engine, hydraulic, pneumatic drive • Built-in check valve • BSP threads available on polyester models Specifications The Series 'S' Self-Priming Centrifugal Pump is a chemically resistant pump for general service on water, salt water, mild acids and bases. It is offered in a choice of glass reinforced polyester, PP or PPS construction to provide a maximum range of chemical resistance. It is available with a choice of elastomers and SS 316 internal hardware or with completely non-metallic solution contact. The pump comes standard with 304 stainless external hardware. All pumps include a built-in check valve and feature a self-cleaning double volute which allows the Series 'S' pump to self prime and lift to 25 ft. The self priming capability and chemical resistance make this an ideal chemical transfer, waste treatment, and emergency / backup pump.
Datasheet
Description
Material: PP, PPS, PE- Plastic Performance: 20-225 gpm Features • Flows to 270 gpm or 120' TDH • Choice of materials - glass reinforced polyester, PP or PPS with SS316 internal hardware • Non-metallic solution contact models available • Will reprime to 25 ft. (7.6m) vertical • Close-coupled to electric motor, gasoline engine, hydraulic, pneumatic drive • Built-in check valve • BSP threads available on polyester models Specifications The Series 'S' Self-Priming Centrifugal Pump is a chemically resistant pump for general service on water, salt water, mild acids and bases. It is offered in a choice of glass reinforced polyester, PP or PPS construction to provide a maximum range of chemical resistance. It is available with a choice of elastomers and SS 316 internal hardware or with completely non-metallic solution contact. The pump comes standard with 304 stainless external hardware. All pumps include a built-in check valve and feature a self-cleaning double volute which allows the Series 'S' pump to self prime and lift to 25 ft. The self priming capability and chemical resistance make this an ideal chemical transfer, waste treatment, and emergency / backup pump.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'S' Self-Priming Horizontal Pumps - P-64-13L4 P - Serfilco, Ltd.
Northbrook, IL, USA
Series 'S' Self-Priming Horizontal Pumps
P-64-13L4 P
Series 'S' Self-Priming Horizontal Pumps P-64-13L4 P
Material: PP, PPS, PE- Plastic Performance: 20-225 gpm Features • Flows to 270 gpm or 120' TDH • Choice of materials - glass reinforced polyester, PP or PPS with SS316 internal hardware • Non-metallic solution contact models available • Will reprime to 25 ft. (7.6m) vertical • Close-coupled to electric motor, gasoline engine, hydraulic, pneumatic drive • Built-in check valve • BSP threads available on polyester models Specifications The Series 'S' Self-Priming Centrifugal Pump is a chemically resistant pump for general service on water, salt water, mild acids and bases. It is offered in a choice of glass reinforced polyester, PP or PPS construction to provide a maximum range of chemical resistance. It is available with a choice of elastomers and SS 316 internal hardware or with completely non-metallic solution contact. The pump comes standard with 304 stainless external hardware. All pumps include a built-in check valve and feature a self-cleaning double volute which allows the Series 'S' pump to self prime and lift to 25 ft. The self priming capability and chemical resistance make this an ideal chemical transfer, waste treatment, and emergency / backup pump.

Material: PP, PPS, PE- Plastic Performance: 20-225 gpm

Features
• Flows to 270 gpm or 120' TDH
• Choice of materials - glass reinforced polyester, PP or PPS with SS316 internal hardware
• Non-metallic solution contact models available
• Will reprime to 25 ft. (7.6m) vertical
• Close-coupled to electric motor, gasoline engine, hydraulic, pneumatic drive
• Built-in check valve
• BSP threads available on polyester models

Specifications
The Series 'S' Self-Priming Centrifugal Pump is a chemically resistant pump for general service on water, salt water, mild acids and bases. It is offered in a choice of glass reinforced polyester, PP or PPS construction to provide a maximum range of chemical resistance. It is available with a choice of elastomers and SS 316 internal hardware or with completely non-metallic solution contact. The pump comes standard with 304 stainless external hardware.
All pumps include a built-in check valve and feature a self-cleaning double volute which allows the Series 'S' pump to self prime and lift to 25 ft. The self priming capability and chemical resistance make this an ideal chemical transfer, waste treatment, and emergency / backup pump.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-64-13L4 P
Product Name Series 'S' Self-Priming Horizontal Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHA3NM3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details