Carlisle Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| 32:1 ratio, ideal for air assisted airless spray applications, for a single gun operation, using thin to medium viscosity coatings. | |
| Name: Comet 3B Part Number: user selects Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 1500 PSI Ratio: 18:1 Wetted Materials: Stainless Steel Air In: 3/8" NPT(m) with... | |
| Name: Comet Hi-Vol 55 Gal. (41-5024) Part Number: 41-5024 Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 75-225 PSI (5.2-15.5 bar) Ratio: 2.5:1 Wetted Materials: Stainless Steel Air In:... | |
| Name: DVP (pail & cover pump) Part Number: DVPS-US-CA Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m)... | |
| Name: Infinity 23:1 15 GPM Part Number: 812440 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1200 - 4800 PSI (81.6 - 326.5 bar) Ratio: 40:1 4000 psi Wetted... | |
| Name: Infinity 23:1 3.7 GPM Part Number: 812335 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 690 - 3450 psi (46.9 - 243.6 bar) Ratio: 23:1 Wetted Materials: Stainless... | |
| Name: Infinity 23:1 for High Abrasive Coatings Part Number: 41-15956 Family: 2-Ball Piston Pumps Type: Infinity Ratio: 23:1 - 2300 PSI (142 bar) Wetted Materials: Stainless Steel, Hard Chrome, UHMWPE... | |
| Name: Infinity 40:1 Part Number: 812415 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure:1200 - 4800 PSI (81.6 - 326.5 bar) Ratio: 40:1 4000 psi Wetted Materials: Stainless... | |
| Name: BX Series Model 36-36 Part Number: BX-36-36-xxx-xxx Family: BX Series Type: 2-Ball Piston Pump Flow(GPM) @ 20c/m: 1.2 GPM Max Output Pressure: 20 cycles per minute Ratio: 36:1 Wetted... | |
| Name: BX Series Model 36-57 Part Number: BX-36-57-xxx-xxx Family: BX Series Type: 2-Ball Piston Pump Max Output Pressure: 20 cycles per minute Ratio: 57:1 Wetted Materials: Stainless Steel, Hard Chrome,... | |
| Name: Comet 4B Part Number: user selects Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 3000 PSI Ratio: 30:1 Air In: 3/8" with 1/4" adapter, Air consumption is 13... | |
| Name: Comet Hi-Vol Wall Mt. (41-5025) Part Number: 41-5025 Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 75-225 PSI (5.2-15.5 bar) Ratio: 2.5:1 Wetted Materials: Stainless Steel Air In:... | |
| Name: DVP (Basic pump) Part Number: DVP-AN-USA Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Ratio: 1:1 Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m)... | |
| Name: DVP (pail & cover pump) Part Number: DVPS-US-CA Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m)... | |
| Name: DVP (pail mounted pump) Part Number: DVPS-US Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m) Fluid... | |
| Name: DVP (Wall-mounted) Part Number: DVPE-US Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Ratio: 1:1 Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m) Fluid... | |
| Name: EXEL Ceramic Coated Part Number: 41-39045 Family:Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi... | |
| Name: EXEL Hard Chrome Part Number: 41-38045 Family: Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi... | |
| Name: EXEL Piggable Part Number: 41-39045-AFP Family: Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: Anodized Aluminum and Teflon coated Flow Curve:... | |
| Name: Gemini 1/2" Cover Mount Pump Part Number: 818220 low pulse Family: Diaphragm Pumps Type: 818831 Flow(GPM @ 60c/m: 7 GPM (26.5 lpm) low pulse (flooded inlet) for short stroke. | |
| Name: Gemini 1/2" Pail Mounted LP Pump Part Number: 818201 low pulse Family: Diaphragm Pump 818831 Type: Gemini Max Output PRessure: 7 GPM (26.5 lpm) low pulse Wetted Materials: Acetal,... | |
| Name: Gemini 1/2" Wall Mount Pump Part Number: 818210 low pulse Family: Diaphragm Pumps Type: 818831 Max Output Pressure: 7 GPM (26.5 lpm) low pulse Ratio: 1:1 Wetted Materials: Acetal,... | |
| Name: Infinity 11:1 Part Number: 812315 Family: 2-Ball Piston Pumps Type: Infinity Ratio: 11:1 Wetted Materials: Stainless Steel Air In: 30 -150 psi (2-10.2 bar) Fluid Out: 330 - 1650... | |
| Name: Infinity 30:1 Part Number: 812345 Family: 4-Ball Piston Pumps Type: Infinity Max Output Pressure: 900 - 4500 psi (61.2 - 306.1 bar) Ratio: 30:1 3000 psi Wetted Materials: Stainless... | |
| Name: Infinity 45:1 Part Number: 812355 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1350 - 5400 psi (91.8 - 367 bar) Ratio:45:1 4500 psi Wetted Materials: Stainless... | |
| Name: Infinity 60:1 Part Number: 812365 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1800 - 6000 psi (122 - 408 bar) Ratio: 60:1 6000 psi Wetted Materials: Stainless... | |
| Name: MX4-12 Bare Pump Part Number: MX4-12 Family: MX Series Type: 2-Ball Piston Pump Flow(GPM @ 20 c/m: 13 Max Output Pressure: 1392psi Ratio: 12:1 Wetted Materials: Stainless Steel, Hard... | |
| Name: MX4-12 Pump System Part Number: MX4-12-xxxxxxx Family: MX Series Type: 2-Ball Piston Pump Flow(GPM) @ 20 c/m: 13 Ratio: 12:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE,... | |
| Name: MX4-32 Bare Pump Part Number: MX4-32 Family: MX Series Type: 2-Ball Piston Pump Max Output Pressure: 3720 psi Ratio: 32:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE,... | |
| Name: Pogo Plus Pump Part Number: See description for part numbers Family: Stick or Transfer Pumps Type: Pogo "Plus' Max Output Pressure: 200 PSI Ratio: 2:1 200 psi Wetted Materials:... | |
| Name: Infinity 22:1 Part Number: 812325 Family: 2-Ball Piston Pumps Type: nfinity Max Output Pressure: 660 - 3300 psi (44.8 - 224.4 bar) Ratio: 22:1 2200 psi Wetted Materials:... | |
| Name : Gemini 1/2" Pail Mounted LP Pump Part Number : 818201 low pulse Family : Diaphragm Pumps Type : Gemini Max Output Pressure : 7 GPM (26.5 lpm) low... |