Carlisle MX Piston Pump MX4-12 Pump System

Description
Name: MX4-12 Pump System Part Number: MX4-12-xxxxxxx Family: MX Series Type: 2-Ball Piston Pump Flow(GPM) @ 20 c/m: 13 Ratio: 12:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC Air In: 1/4" or 3/8" NPS (m) Fuild In: 1/2 NPS (m) Fuild Out: 3/8" NPS (m) or BPS (m) Repair Kits: Seal Kit (UHMWPE U-Cup) (0115-010219)
Description
Name: MX4-12 Pump System Part Number: MX4-12-xxxxxxx Family: MX Series Type: 2-Ball Piston Pump Flow(GPM) @ 20 c/m: 13 Ratio: 12:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC Air In: 1/4" or 3/8" NPS (m) Fuild In: 1/2 NPS (m) Fuild Out: 3/8" NPS (m) or BPS (m) Repair Kits: Seal Kit (UHMWPE U-Cup) (0115-010219)

Suppliers

Company
Product
Description
Supplier Links
MX Piston Pump - MX4-12 Pump System - Carlisle
Scottsdale, AZ, United States
MX Piston Pump
MX4-12 Pump System
MX Piston Pump MX4-12 Pump System
Name: MX4-12 Pump System Part Number: MX4-12-xxxxxxx Family: MX Series Type: 2-Ball Piston Pump Flow(GPM) @ 20 c/m: 13 Ratio: 12:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC Air In: 1/4" or 3/8" NPS (m) Fuild In: 1/2 NPS (m) Fuild Out: 3/8" NPS (m) or BPS (m) Repair Kits: Seal Kit (UHMWPE U-Cup) (0115-010219)

Name: MX4-12 Pump System
Part Number: MX4-12-xxxxxxx
Family: MX Series
Type: 2-Ball Piston Pump
Flow(GPM) @ 20 c/m: 13
Ratio: 12:1
Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC
Air In: 1/4" or 3/8" NPS (m)
Fuild In: 1/2 NPS (m)
Fuild Out: 3/8" NPS (m) or BPS (m)
Repair Kits: Seal Kit (UHMWPE U-Cup) (0115-010219)

Supplier's Site

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number MX4-12 Pump System
Product Name MX Piston Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1392.0 psi (979 m of Water)
Liquid Flow 13.000 GPM (49.24 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
11 1/2A3-E2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details