Carlisle MX Piston Pump MX4-32 Bare Pump

Description
Name: MX4-32 Bare Pump Part Number: MX4-32 Family: MX Series Type: 2-Ball Piston Pump Max Output Pressure: 3720 psi Ratio: 32:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC Air In: 1/4" or 3/8" NPS (m) Fuild In: 1/2" NPS (m) Fuild Out: 3/8" NPS (m) BPS (m) Wt: 15.4 lbs. (7 kbg) Repair Kits: Repair Kit (PTFE/Leather Packings) Seals & Wear Items (0115-010222) Seal Kit (PTFE/Leather Packings) Seals Only (0115-010221)
Description
Name: MX4-32 Bare Pump Part Number: MX4-32 Family: MX Series Type: 2-Ball Piston Pump Max Output Pressure: 3720 psi Ratio: 32:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC Air In: 1/4" or 3/8" NPS (m) Fuild In: 1/2" NPS (m) Fuild Out: 3/8" NPS (m) BPS (m) Wt: 15.4 lbs. (7 kbg) Repair Kits: Repair Kit (PTFE/Leather Packings) Seals & Wear Items (0115-010222) Seal Kit (PTFE/Leather Packings) Seals Only (0115-010221)

Suppliers

Company
Product
Description
Supplier Links
MX Piston Pump - MX4-32 Bare Pump - Carlisle
Scottsdale, AZ, United States
MX Piston Pump
MX4-32 Bare Pump
MX Piston Pump MX4-32 Bare Pump
Name: MX4-32 Bare Pump Part Number: MX4-32 Family: MX Series Type: 2-Ball Piston Pump Max Output Pressure: 3720 psi Ratio: 32:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC Air In: 1/4" or 3/8" NPS (m) Fuild In: 1/2" NPS (m) Fuild Out: 3/8" NPS (m) BPS (m) Wt: 15.4 lbs. (7 kbg) Repair Kits: Repair Kit (PTFE/Leather Packings) Seals & Wear Items (0115-010222) Seal Kit (PTFE/Leather Packings) Seals Only (0115-010221)

Name: MX4-32 Bare Pump
Part Number: MX4-32
Family: MX Series
Type: 2-Ball Piston Pump
Max Output Pressure: 3720 psi
Ratio: 32:1
Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC
Air In: 1/4" or 3/8" NPS (m)
Fuild In: 1/2" NPS (m)
Fuild Out: 3/8" NPS (m) BPS (m)
Wt: 15.4 lbs. (7 kbg)
Repair Kits: Repair Kit (PTFE/Leather Packings) Seals & Wear Items (0115-010222) Seal Kit (PTFE/Leather Packings) Seals Only (0115-010221)

Supplier's Site

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number MX4-32 Bare Pump
Product Name MX Piston Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3720.0 psi (2615 m of Water)
Liquid Flow 0.400 GPM (1.52 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
6506C31-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details