Carlisle MX Piston Pump MX4-12 Bare Pump

Description
Name: MX4-12 Bare Pump Part Number: MX4-12 Family: MX Series Type: 2-Ball Piston Pump Flow(GPM @ 20 c/m: 13 Max Output Pressure: 1392psi Ratio: 12:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC Air In: 1/4" or 3/8" NPS (m) Fuild In: 1/2" NPS (m) Fuild Out: 3/8" NPS (m) BPS (m) Repair Kits: Seal Kit (UHMWPE U-Cup) (0115-010219)
Description
Name: MX4-12 Bare Pump Part Number: MX4-12 Family: MX Series Type: 2-Ball Piston Pump Flow(GPM @ 20 c/m: 13 Max Output Pressure: 1392psi Ratio: 12:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC Air In: 1/4" or 3/8" NPS (m) Fuild In: 1/2" NPS (m) Fuild Out: 3/8" NPS (m) BPS (m) Repair Kits: Seal Kit (UHMWPE U-Cup) (0115-010219)

Suppliers

Company
Product
Description
Supplier Links
MX Piston Pump - MX4-12 Bare Pump - Carlisle
Scottsdale, AZ, United States
MX Piston Pump
MX4-12 Bare Pump
MX Piston Pump MX4-12 Bare Pump
Name: MX4-12 Bare Pump Part Number: MX4-12 Family: MX Series Type: 2-Ball Piston Pump Flow(GPM @ 20 c/m: 13 Max Output Pressure: 1392psi Ratio: 12:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC Air In: 1/4" or 3/8" NPS (m) Fuild In: 1/2" NPS (m) Fuild Out: 3/8" NPS (m) BPS (m) Repair Kits: Seal Kit (UHMWPE U-Cup) (0115-010219)

Name: MX4-12 Bare Pump
Part Number: MX4-12
Family: MX Series
Type: 2-Ball Piston Pump
Flow(GPM @ 20 c/m: 13
Max Output Pressure: 1392psi
Ratio: 12:1
Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC
Air In: 1/4" or 3/8" NPS (m) Fuild In: 1/2" NPS (m)
Fuild Out: 3/8" NPS (m) BPS (m)
Repair Kits: Seal Kit (UHMWPE U-Cup) (0115-010219)

Supplier's Site

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number MX4-12 Bare Pump
Product Name MX Piston Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1392.0 psi (979 m of Water)
Liquid Flow 13.000 GPM (49.24 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Modular Gear Pumps - ALP/GHP Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1885.5 to 4061.1 psi (1326 to 2855 m of Water)
Power Source NoSourceIncluded
View Details