Carlisle Infinity 2 Infinity 23:1 3.7 GPM

Description
Name: Infinity 23:1 3.7 GPM Part Number: 812335 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 690 - 3450 psi (46.9 - 243.6 bar) Ratio: 23:1 Wetted Materials: Stainless Steel Air In: 30 -150 psi (2-10.2 bar) Fluid Out: 690 - 3450 psi (46.9 - 243.6 bar) Flow Curve: 690 - 3450 psi (46.9 - 243.6 bar) Weight: 46.2 lbs (21 kgs)
Datasheet
Description
Name: Infinity 23:1 3.7 GPM Part Number: 812335 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 690 - 3450 psi (46.9 - 243.6 bar) Ratio: 23:1 Wetted Materials: Stainless Steel Air In: 30 -150 psi (2-10.2 bar) Fluid Out: 690 - 3450 psi (46.9 - 243.6 bar) Flow Curve: 690 - 3450 psi (46.9 - 243.6 bar) Weight: 46.2 lbs (21 kgs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infinity 2 - Infinity 23:1 3.7 GPM - Carlisle
Scottsdale, AZ, United States
Name: Infinity 23:1 3.7 GPM Part Number: 812335 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 690 - 3450 psi (46.9 - 243.6 bar) Ratio: 23:1 Wetted Materials: Stainless Steel Air In: 30 -150 psi (2-10.2 bar) Fluid Out: 690 - 3450 psi (46.9 - 243.6 bar) Flow Curve: 690 - 3450 psi (46.9 - 243.6 bar) Weight: 46.2 lbs (21 kgs)

Name: Infinity 23:1 3.7 GPM
Part Number: 812335
Family: 2-Ball Piston Pumps
Type: Infinity
Max Output Pressure: 690 - 3450 psi (46.9 - 243.6 bar)
Ratio: 23:1
Wetted Materials: Stainless Steel
Air In: 30 -150 psi (2-10.2 bar)
Fluid Out: 690 - 3450 psi (46.9 - 243.6 bar)
Flow Curve: 690 - 3450 psi (46.9 - 243.6 bar)
Weight: 46.2 lbs (21 kgs)

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number Infinity 23:1 3.7 GPM
Product Name Infinity 2
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 690.0 to 3450.0 psi (485 to 2426 m of Water)
Liquid Flow 3.770 GPM (14.28 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GHA1 1/2GF3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details