Carlisle BX Series BX Series Model 36-36

Description
Name: BX Series Model 36-36 Part Number: BX-36-36-xxx-xxx Family: BX Series Type: 2-Ball Piston Pump Flow(GPM) @ 20c/m: 1.2 GPM Max Output Pressure: 20 cycles per minute Ratio: 36:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC Air In: 90 PSI (6.2 bar) Fuild In: 1" NPT (f) or 1-1/4" NPT (m) Fuild Out: 3/4" NPT (f) Flow Curve: 3.6 GMP @ 60 Cycles/minute
Datasheet
Description
Name: BX Series Model 36-36 Part Number: BX-36-36-xxx-xxx Family: BX Series Type: 2-Ball Piston Pump Flow(GPM) @ 20c/m: 1.2 GPM Max Output Pressure: 20 cycles per minute Ratio: 36:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC Air In: 90 PSI (6.2 bar) Fuild In: 1" NPT (f) or 1-1/4" NPT (m) Fuild Out: 3/4" NPT (f) Flow Curve: 3.6 GMP @ 60 Cycles/minute
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BX Series - BX Series Model 36-36 - Carlisle
Scottsdale, AZ, United States
Name: BX Series Model 36-36 Part Number: BX-36-36-xxx-xxx Family: BX Series Type: 2-Ball Piston Pump Flow(GPM) @ 20c/m: 1.2 GPM Max Output Pressure: 20 cycles per minute Ratio: 36:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC Air In: 90 PSI (6.2 bar) Fuild In: 1" NPT (f) or 1-1/4" NPT (m) Fuild Out: 3/4" NPT (f) Flow Curve: 3.6 GMP @ 60 Cycles/minute

Name: BX Series Model 36-36
Part Number: BX-36-36-xxx-xxx
Family: BX Series
Type: 2-Ball Piston Pump
Flow(GPM) @ 20c/m: 1.2 GPM
Max Output Pressure: 20 cycles per minute
Ratio: 36:1
Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC
Air In: 90 PSI (6.2 bar)
Fuild In: 1" NPT (f) or 1-1/4" NPT (m)
Fuild Out: 3/4" NPT (f)
Flow Curve: 3.6 GMP @ 60 Cycles/minute

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number BX Series Model 36-36
Product Name BX Series
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3240.0 psi (2278 m of Water)
Liquid Flow 1.200 GPM (4.55 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
ELIKA® Helical Gear Pumps - ELI2BK7 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details