Carlisle Diaphragm Pump DVP (Wall-mounted)

Description
Name: DVP (Wall-mounted) Part Number: DVPE-US Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Ratio: 1:1 Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m) Fluid In: 1/2" NPT(f) Fluid Out: 3/8" NPS(m) Flow Curve: 1.9 gpm@60 cycles per minute Fits Pail Size: 5 gallon Regulation: inlet air regulation Agitator: none Bottom Outlet: none
Datasheet
Description
Name: DVP (Wall-mounted) Part Number: DVPE-US Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Ratio: 1:1 Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m) Fluid In: 1/2" NPT(f) Fluid Out: 3/8" NPS(m) Flow Curve: 1.9 gpm@60 cycles per minute Fits Pail Size: 5 gallon Regulation: inlet air regulation Agitator: none Bottom Outlet: none
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Pump - DVP (Wall-mounted) - Carlisle
Scottsdale, AZ, United States
Diaphragm Pump
DVP (Wall-mounted)
Diaphragm Pump DVP (Wall-mounted)
Name: DVP (Wall-mounted) Part Number: DVPE-US Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Ratio: 1:1 Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m) Fluid In: 1/2" NPT(f) Fluid Out: 3/8" NPS(m) Flow Curve: 1.9 gpm@60 cycles per minute Fits Pail Size: 5 gallon Regulation: inlet air regulation Agitator: none Bottom Outlet: none

Name: DVP (Wall-mounted)
Part Number: DVPE-US
Family: Diaphragm Pumps
Type: DVP
Max Output Pressure: 100 psi
Ratio: 1:1
Wetted Materials: Anodized Aluminum and Teflon coated
Air In: 1/4" NPS(m)
Fluid In: 1/2" NPT(f) Fluid Out: 3/8" NPS(m)
Flow Curve: 1.9 gpm@60 cycles per minute
Fits Pail Size: 5 gallon
Regulation: inlet air regulation
Agitator: none
Bottom Outlet: none

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number DVP (Wall-mounted)
Product Name Diaphragm Pump
Pump Type Double Diaphragm Pump; Drum Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GHA1 1/2GH4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details