Carlisle Diaphragm Pump DVP (Basic pump)

Description
Name: DVP (Basic pump) Part Number: DVP-AN-USA Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Ratio: 1:1 Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m) Fluid In: 1/2" NPTf) Fluid Out: 3/8" NPS(m) Flow Curve: 1.9 gpm@60 cycles per minute Fits Pail Size: N/A Regulation: inlet air regulation Agitator: none Bottom Outlet: none
Datasheet
Description
Name: DVP (Basic pump) Part Number: DVP-AN-USA Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Ratio: 1:1 Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m) Fluid In: 1/2" NPTf) Fluid Out: 3/8" NPS(m) Flow Curve: 1.9 gpm@60 cycles per minute Fits Pail Size: N/A Regulation: inlet air regulation Agitator: none Bottom Outlet: none
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Pump - DVP (Basic pump) - Carlisle
Scottsdale, AZ, United States
Diaphragm Pump
DVP (Basic pump)
Diaphragm Pump DVP (Basic pump)
Name: DVP (Basic pump) Part Number: DVP-AN-USA Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Ratio: 1:1 Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m) Fluid In: 1/2" NPTf) Fluid Out: 3/8" NPS(m) Flow Curve: 1.9 gpm@60 cycles per minute Fits Pail Size: N/A Regulation: inlet air regulation Agitator: none Bottom Outlet: none

Name: DVP (Basic pump)
Part Number:
DVP-AN-USA
Family: Diaphragm Pumps
Type:
DVP
Max Output Pressure:
100 psi
Ratio:
1:1
Wetted Materials:
Anodized Aluminum and Teflon coated
Air In:
1/4" NPS(m)
Fluid In:
1/2" NPTf)
Fluid Out:
3/8" NPS(m)
Flow Curve:
1.9 gpm@60 cycles per minute
Fits Pail Size:
N/A
Regulation:
inlet air regulation
Agitator:
none
Bottom Outlet:
none

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number DVP (Basic pump)
Product Name Diaphragm Pump
Pump Type Double Diaphragm Pump; Drum Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GHS6SR31-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 6.000 inch (152 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details