Carlisle Infinity 2 Infinity 40:1

Description
Name: Infinity 40:1 Part Number: 812415 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure:1200 - 4800 PSI (81.6 - 326.5 bar) Ratio: 40:1 4000 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 30 -150 psi (2-10.2 bar) Flow Out: 1200 - 4800 PSI (81.6 - 326.5 bar) Flow Curve: 3.77 GPM (13.9 lpm) at 60 Cycles/Min Weight: 68.1 lbs. ( 30.9 kgs.)
Datasheet
Description
Name: Infinity 40:1 Part Number: 812415 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure:1200 - 4800 PSI (81.6 - 326.5 bar) Ratio: 40:1 4000 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 30 -150 psi (2-10.2 bar) Flow Out: 1200 - 4800 PSI (81.6 - 326.5 bar) Flow Curve: 3.77 GPM (13.9 lpm) at 60 Cycles/Min Weight: 68.1 lbs. ( 30.9 kgs.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infinity 2 - Infinity 40:1 - Carlisle
Scottsdale, AZ, United States
Infinity 2
Infinity 40:1
Infinity 2 Infinity 40:1
Name: Infinity 40:1 Part Number: 812415 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure:1200 - 4800 PSI (81.6 - 326.5 bar) Ratio: 40:1 4000 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 30 -150 psi (2-10.2 bar) Flow Out: 1200 - 4800 PSI (81.6 - 326.5 bar) Flow Curve: 3.77 GPM (13.9 lpm) at 60 Cycles/Min Weight: 68.1 lbs. ( 30.9 kgs.)

Name: Infinity 40:1
Part Number: 812415
Family: 2-Ball Piston Pumps
Type: Infinity
Max Output Pressure:1200 - 4800 PSI (81.6 - 326.5 bar)
Ratio: 40:1 4000 psi
Wetted Materials: Stainless Steel and Ultra-Coat Ceramic
Air In: 30 -150 psi (2-10.2 bar)
Flow Out: 1200 - 4800 PSI (81.6 - 326.5 bar)
Flow Curve: 3.77 GPM (13.9 lpm) at 60 Cycles/Min
Weight: 68.1 lbs. ( 30.9 kgs.)

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number Infinity 40:1
Product Name Infinity 2
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1200.0 to 4800.0 psi (844 to 3375 m of Water)
Liquid Flow 3.770 GPM (14.28 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details