Carlisle Horizontal Piston EXEL Ceramic Coated

Description
Name: EXEL Ceramic Coated Part Number: 41-39045 Family:Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi (6.9 bar) Flow Curve: 6.85 GPM at 60 Cycles Max.
Datasheet
Description
Name: EXEL Ceramic Coated Part Number: 41-39045 Family:Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi (6.9 bar) Flow Curve: 6.85 GPM at 60 Cycles Max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Piston - EXEL Ceramic Coated - Carlisle
Scottsdale, AZ, United States
Horizontal Piston
EXEL Ceramic Coated
Horizontal Piston EXEL Ceramic Coated
Name: EXEL Ceramic Coated Part Number: 41-39045 Family:Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi (6.9 bar) Flow Curve: 6.85 GPM at 60 Cycles Max.

Name: EXEL Ceramic Coated
Part Number: 41-39045
Family:Horizontal Piston Pump
Type: Pump
Max Output Pressure: 450 psi (31 bar)
Ratio: 4.5:1
Wetted Materials: stainless steel
Air In: 100 psi (6.9 bar)
Flow Curve: 6.85 GPM at 60 Cycles Max.

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number EXEL Ceramic Coated
Product Name Horizontal Piston
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 450.0 psi (316 m of Water)
Liquid Flow 6.850 GPM (25.95 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Pumps - 6679116 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 119.9 psi (84.33 m of Water)
Power Source Air or Pneumatic
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PB Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details