Carlisle Horizontal Piston EXEL Hard Chrome

Description
Name: EXEL Hard Chrome Part Number: 41-38045 Family: Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi (6.9 bar) Flow Curve: 6.85 GPM at 60 Cycles Max. Weight: 75 lbs.
Datasheet
Description
Name: EXEL Hard Chrome Part Number: 41-38045 Family: Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi (6.9 bar) Flow Curve: 6.85 GPM at 60 Cycles Max. Weight: 75 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Piston - EXEL Hard Chrome - Carlisle
Scottsdale, AZ, United States
Horizontal Piston
EXEL Hard Chrome
Horizontal Piston EXEL Hard Chrome
Name: EXEL Hard Chrome Part Number: 41-38045 Family: Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi (6.9 bar) Flow Curve: 6.85 GPM at 60 Cycles Max. Weight: 75 lbs.

Name: EXEL Hard Chrome
Part Number: 41-38045
Family: Horizontal Piston Pump
Type: Pump
Max Output Pressure: 450 psi (31 bar)
Ratio: 4.5:1
Wetted Materials: stainless steel
Air In: 100 psi (6.9 bar)
Flow Curve: 6.85 GPM at 60 Cycles Max.
Weight: 75 lbs.

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number EXEL Hard Chrome
Product Name Horizontal Piston
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 450.0 psi (316 m of Water)
Liquid Flow 6.850 GPM (25.95 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GHS5TU3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 5.000 inch (127 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details